HP ENVY 34-c1006nf, 86,4 cm (34"), WUHD, Intel® Core™ i9, 64 GB, 1 TB, Windows 11 Home
HP ENVY 34-c1006nf. Product type: All-in-One PC. Display diagonal: 86,4 cm (34"), HD type: WUHD, Display resolution: 5120 x 2160 pixels, Panel type: IPS. Processor family: Intel® Core™ i9, Processor frequency: 2,4 GHz. Internal memory: 64 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 3080. Built-in camera. Operating system installed: Windows 11 Home. Product color: Silver