HP logo

HP Slim Desktop S01-aF0008nf Intel® Pentium® Silver J5005 8 GB DDR4-SDRAM 1,26 TB HDD+SSD Windows 10 Home Tower PC Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11299
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
15 Feb 2020
Short summary description HP Slim Desktop S01-aF0008nf Intel® Pentium® Silver J5005 8 GB DDR4-SDRAM 1,26 TB HDD+SSD Windows 10 Home Tower PC Black:

HP Slim Desktop S01-aF0008nf, 1,5 GHz, Intel® Pentium® Silver, J5005, 8 GB, 1,26 TB, Windows 10 Home

Long summary description HP Slim Desktop S01-aF0008nf Intel® Pentium® Silver J5005 8 GB DDR4-SDRAM 1,26 TB HDD+SSD Windows 10 Home Tower PC Black:

HP Slim Desktop S01-aF0008nf. Processor frequency: 1,5 GHz, Processor family: Intel® Pentium® Silver, Processor model: J5005. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1,26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 605. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Tower. Product type: PC. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.