location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OMEN by HP 45L ATX Case GT20-0998nf PC Tower

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN by HP
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
45L
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN by HP 45L ATX Case GT20-0998nf PC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7R9Y2EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197192928264 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1659
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 05:09:32
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description OMEN by HP 45L ATX Case GT20-0998nf PC Tower:
This short summary of the OMEN by HP 45L ATX Case GT20-0998nf PC Tower data-sheet is auto-generated and uses the product title and the first six key specs.

OMEN by HP OMEN by 45L ATX Case GT20-0998nf PC, Tower, PC, Gaming, BIOS, Power on, Home, EPEAT Gold

Long summary description OMEN by HP 45L ATX Case GT20-0998nf PC Tower:
This is an auto-generated long summary of OMEN by HP 45L ATX Case GT20-0998nf PC Tower based on the first three specs of the first five spec groups.

OMEN by HP OMEN by 45L ATX Case GT20-0998nf PC. Chassis type: Tower. Product type: PC. Weight: 1,3 kg

Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Network
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Design
Chassis type *
Tower
Performance
Market positioning
Gaming
Password protection
Yes
Password protection type
BIOS, Power on
Performance
Product type *
PC
Brand-specific features
HP segment
Home
Sustainability
Sustainability compliance
Yes
Sustainability certificates
EPEAT Gold
Weight & dimensions
Width *
204 mm
Depth *
470 mm
Height *
555 mm
Weight *
1,3 kg
Package width
592 mm
Package depth
328 mm
Package height
672 mm
Package weight
5,6 kg
Country Distributor
France 1 distributor(s)
United Kingdom 1 distributor(s)