HP logo

HP Pavilion Gaming TG01-0032nf Intel® Core™ i5 i5-9400 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1660 Ti Windows 10 Home Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9865
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
11 Apr 2020
Short summary description HP Pavilion Gaming TG01-0032nf Intel® Core™ i5 i5-9400 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1660 Ti Windows 10 Home Tower PC Black:

HP Pavilion Gaming TG01-0032nf, 2,9 GHz, Intel® Core™ i5, i5-9400, 16 GB, 1,13 TB, Windows 10 Home

Long summary description HP Pavilion Gaming TG01-0032nf Intel® Core™ i5 i5-9400 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1660 Ti Windows 10 Home Tower PC Black:

HP Pavilion Gaming TG01-0032nf. Processor frequency: 2,9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-9400. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1,13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1660 Ti. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 400 W. Chassis type: Tower. Product type: PC

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.