HP logo

Victus by HP 16-e0006nf AMD Ryzen™ 7 5800H Laptop 40,9 cm (16.1") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 11 Home Blue

Brand:
Product family:
HP segment:
Home
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6215
Info modified on:
08 Nov 2024, 05:10:49
End of life date:
31 Oct 2023
Short summary description Victus by HP 16-e0006nf AMD Ryzen™ 7 5800H Laptop 40,9 cm (16.1") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 11 Home Blue:

Victus by HP 16-e0006nf, AMD Ryzen™ 7, 3,2 GHz, 40,9 cm (16.1"), 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description Victus by HP 16-e0006nf AMD Ryzen™ 7 5800H Laptop 40,9 cm (16.1") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 11 Home Blue:

Victus by HP 16-e0006nf. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 5800H, Processor frequency: 3,2 GHz. Display diagonal: 40,9 cm (16.1"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 11 Home. Product color: Blue

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.