location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Campus XL Marble Stone Backpack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Campus XL Marble Stone Backpack
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7J592AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197192487587 show
Category:
Carry your notebook safely and comfortably in one of these backpacks!
Backpacks Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100162
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jun 2024 00:07:56
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Campus XL Marble Stone Backpack
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Find space for everything in one great, big, organized bag. Featuring the main large compartment for books and stuff, a dedicated 16-inch padded laptop compartment, quick-access accessory pocket, an internal pencil pouch, dual side water bottle pockets, and webbing loops to clip on anything else. 20L of organized capacity for everything you need.
  • - Take your prized PC and accessories with confidence in this secure bag. Lock down your laptop with peace of mind, thanks to an extra-padded floating laptop pocket, a double-coil, lockable zipper[1], and rain-repellant material.
  • - With three available looks and one modern sleek design, you may be surprised to hear that it contains 50% recycled materials[2] (24 plastic bottles[3])—what an overachiever.
Guarantee: Three-year limited warranty
Long product name HP Campus XL Marble Stone Backpack :
The short editorial description of HP Campus XL Marble Stone Backpack

Campus XL Marble Stone Backpack
More>>>
HP Campus XL Marble Stone Backpack:
The official marketing text of HP Campus XL Marble Stone Backpack as supplied by the manufacturer

Secure Everything in its Place
You and all your stuff are going places, organized and stylized. First, pack up your peace of mind in this extra secure backpack, featuring a lockable zipper[1] and rain-repellant materials. Then slip your laptop in its padded pocket, zip up all your accessories with room to spare, and carry the whole day in stride.

Short summary description HP Campus XL Marble Stone Backpack:
This short summary of the HP Campus XL Marble Stone Backpack data-sheet is auto-generated and uses the product title and the first six key specs.

HP Campus XL Marble Stone Backpack, 40,6 cm (16"), Low Density Polyethylene (LDPE), Recycled plastic

Long summary description HP Campus XL Marble Stone Backpack:
This is an auto-generated long summary of HP Campus XL Marble Stone Backpack based on the first three specs of the first five spec groups.

HP Campus XL Marble Stone Backpack. Backpack type: Casual backpack, Product main color: Black, Coloration: Pattern. Width: 305 mm, Depth: 165 mm, Height: 430 mm. Package width: 305 mm, Package depth: 165 mm, Package height: 430 mm. Material: Low Density Polyethylene (LDPE), Recycled plastic

Optimize the Organize

Find space for everything in one great, big, organized bag. Featuring the main large compartment for books and stuff, a dedicated 16-inch padded laptop compartment, quick-access accessory pocket, an internal pencil pouch, dual side water bottle pockets, and webbing loops to clip on anything else. 20L of organized capacity for everything you need.

Protect Your Tech

Take your prized PC and accessories with confidence in this secure bag. Lock down your laptop with peace of mind, thanks to an extra-padded floating laptop pocket, a double-coil, lockable zipper[1], and rain-repellant material.

Look Good, Feel Good

With three available looks and one modern sleek design, you may be surprised to hear that it contains 50% recycled materials[2] (24 plastic bottles[3])—what an overachiever.

This Backpack Packs a Bunch

One organized bag that has pockets and places for all your stuff, including a dedicated 16-inch laptop compartment.

Lighten Your Load

Carry your world on your shoulders with ease and comfort. These lightweight padded straps are ready for your daily carry. You can also strap yourself in with a quick snap of the sternum strap.

Rise Above Bumps

The extra-padded floating laptop pocket is elevated off the ground to prevent your PC from hitting the floor when you set down your bag.

Secure Your Stuff

Carry your life with confidence in this extra-secure bag featuring a puncture resistant double-coil and lockable zipper, along with rain-repellant material. [1]

Features
Backpack type *
Casual backpack
Product main color *
Black
Coloration
Pattern
Maximum screen size
40,6 cm (16")
Weight & dimensions
Width *
305 mm
Depth *
165 mm
Height *
430 mm
Weight & dimensions
Weight
620 g
Packaging data
Package width
305 mm
Package depth
165 mm
Package height
430 mm
Package weight
635 g
Material
Material *
Low Density Polyethylene (LDPE), Recycled plastic
Country Distributor
Nederland 5 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
France 2 distributor(s)
Sverige 1 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
Lithuania 1 distributor(s)
Suomi 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP Campus XL Marble Stone Backpack:
Disclaimer

[1] Lock sold separately.
[2] Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 EPEAT standard.
[3] Bottle count calculation is based on 12.7 grams per 16.9 ounce single serve bottle.