location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Mobile Thin Client mt45 AMD Ryzen™ 3 PRO 3300U 35,6 cm (14") Touchscreen Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Endless OS Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Mobile Thin Client
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
mt45 Mobile Thin Client
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7FP78AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905294817 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14265
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2020
Product end of life date
Bullet Points HP Mobile Thin Client mt45 AMD Ryzen™ 3 PRO 3300U 35,6 cm (14") Touchscreen Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Endless OS Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Mobile thin client Clamshell Silver
  • - AMD Ryzen™ 3 PRO 3300U 2,1 GHz
  • - Touchscreen 35,6 cm (14") Full HD 1920 x 1080 pixels IPS LED backlight 16:9
  • - 4 GB DDR4-SDRAM 2666 MHz 1 x 4 GB
  • - 128 GB SSD
  • - AMD Radeon Vega 6
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 5.0
  • - Lithium-Ion (Li-Ion) 50 Wh 65 W
  • - Endless OS
Long product name HP Mobile Thin Client mt45 AMD Ryzen™ 3 PRO 3300U 35,6 cm (14") Touchscreen Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Endless OS Silver :
The short editorial description of HP Mobile Thin Client mt45 AMD Ryzen™ 3 PRO 3300U 35,6 cm (14") Touchscreen Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Endless OS Silver

AMD Ryzen 3 PRO 3300U (4MB Cache, 2.1GHz), 4GB DDR4-SDRAM, 128GB SSD, 35.6 cm (14") Full HD 1920 x 1080 UWVA, AMD Radeon Vega 6, LAN, WLAN, Bluetooth, Webcam, Endless OS
More>>>
HP Mobile Thin Client mt45 AMD Ryzen™ 3 PRO 3300U 35,6 cm (14") Touchscreen Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Endless OS Silver:
The official marketing text of HP Mobile Thin Client mt45 AMD Ryzen™ 3 PRO 3300U 35,6 cm (14") Touchscreen Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Endless OS Silver as supplied by the manufacturer

Optimized for your cloud and VDI environments
Enjoy premium virtualization with industry ISV partners, including Citrix®, VMware®, and Microsoft®, plus features like a cloud-connectable integrated browser, single sign-on support, and multimedia redirection.
Fast charging, fewer cables
Power-up in a flash with optional HP Fast Charge adapter, which charges your battery up to 50% in 30 minutes. Access everything - network, data, video, and power charging with one simple USB-C™ cable connected from your dock to your thin client.
Next-level security
Help ensure data security by keeping it off the local device. Get added protection from the TPM 2.0 chipset, Windows Enterprise security features and HP Write Manager, which defends against unauthorized updates and viruses.
Management simplified
Make it easy to deploy, manage, and maintain your install base onsite or remotely with HP Device Manager, a software tool available exclusively for HP Thin Clients.
Quick. Clean. Streamlined
Customize an intuitive interface and level of protection to fit your needs, and maximize your cloud infrastructure, VDI, and kiosk environments with HP Easy Shell software, designed to optimize your Windows Embedded user experience.
Stay Connected
Your “office” can be where you need it, letting you stay connected almost everywhere with a reliable wireless LAN connection with enhanced signal strength and supports optional 4G LTE category 9 wireless broadband technology.
Road warrior-approved
Work without worry with a thin client that’s passed extreme testing standards and has a minor spill-resistant keyboard.
Naturally secure with HP ThinPro OS
Help protect data and important files with a Linux®-based OS that is inherently resistant to virus threats, malware, and has a read-only locked file system to prevents unauthorized updates.
Reduce your impact
Help decrease power consumption and office cooling requirements with ENERGY STAR® and EPEAT® 2019 registered certifications and a low halogen design.
World-class support
Rest easy with a one-year limited warranty. To extend your protection beyond the standard limited warranty, select an optional HP Care Pack.

Short summary description HP Mobile Thin Client mt45 AMD Ryzen™ 3 PRO 3300U 35,6 cm (14") Touchscreen Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Endless OS Silver:
This short summary of the HP Mobile Thin Client mt45 AMD Ryzen™ 3 PRO 3300U 35,6 cm (14") Touchscreen Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Endless OS Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Mobile Thin Client mt45, AMD Ryzen™ 3 PRO, 2,1 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description HP Mobile Thin Client mt45 AMD Ryzen™ 3 PRO 3300U 35,6 cm (14") Touchscreen Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Endless OS Silver:
This is an auto-generated long summary of HP Mobile Thin Client mt45 AMD Ryzen™ 3 PRO 3300U 35,6 cm (14") Touchscreen Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Endless OS Silver based on the first three specs of the first five spec groups.

HP Mobile Thin Client mt45. Product type: Mobile thin client, Form factor: Clamshell. Processor family: AMD Ryzen™ 3 PRO, Processor model: 3300U, Processor frequency: 2,1 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Endless OS. Product color: Silver

Design
Product type *
Mobile thin client
Product color *
Silver
Form factor *
Clamshell
Market positioning
Business
Intel® vPro™ Platform Eligibility
No
Country of origin
China
Display
Display diagonal *
35,6 cm (14")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display bezel technology
Micro-Edge
Display brightness
250 cd/m²
Display diagonal (metric)
35,6 cm
Dual-screen
No
RGB color space
NTSC
Color gamut
45%
sRGB coverage (typical)
100%
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 3 PRO
Processor model *
3300U
Processor cores
4
Processor threads
8
Processor boost frequency
3,5 GHz
Processor frequency *
2,1 GHz
Processor cache
4 MB
Processor cache type
L3
Processor lithography
12 nm
Thermal Design Power (TDP)
15 W
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2666 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Memory slots
1x SO-DIMM
ECC
No
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Total SSDs capacity
128 GB
Number of SSDs installed
1
SSD capacity
128 GB
SSD memory type
TLC
SSD interface
SATA
SSD form factor
M.2
Optical drive type *
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
AMD Radeon Vega 6
On-board graphics card base frequency
1200 MHz
Audio
Audio system
Bang & Olufsen
Number of built-in speakers
2
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera signal format
720p
Front camera HD type
HD
Infrared (IR) camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Antenna type
2x2
WLAN controller model
Intel Dual Band Wireless-AC 9260
WLAN controller manufacturer
Intel
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.0
Combo headphone/mic port
Yes
Docking connector
Yes
Performance
Motherboard chipset
Intel SoC
Keyboard
Keyboard special features
Spill-resistant
Pointing device
Clickpad
Numeric keypad *
No
Spill-resistant keyboard
Yes
Software
Operating system installed *
Endless OS
Brand-specific features
HP speaker type
HP Dual Speakers
HP Smart AC Adapter
Yes
HP Management tools
HP SureStart Gen5; HP Device Manager
HP Software provided
HP Easy Shell; HP ThinUpdate; HP USB Port Manager; HP Write Manager; ; HP Native Miracast Support; HP Noise Cancellation Software
HP segment
Business
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
50 Wh
Power
AC adapter power
65 W
Security
Fingerprint reader
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
326 mm
Depth
234 mm
Height
17,9 mm
Weight *
1,48 kg
Other features
AC adapter included
Yes
Source Review comments Score
storagereview.com
Updated:
2020-01-01 04:16:28
The HP mt45 client is geared towards mobile virtual desktop infrastructure (VDI) users that need a very powerful laptop form factor VDI client. To give a brief overview of its specifications, the HP mt45 is a laptop format, thin client that has a 14” scre...
Bottom line We were a little leery of using a device with Windows 10 IoT as the operating system but after using it we can see no issues using it, and it should ease the administration as it uses the same configuration workflows and management tools as a standard Win...
0%