HP logo

HP Slim Desktop S01-pF2069nf Intel® Core™ i5 i5-10400 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4815
Info modified on:
12 Mar 2024, 11:37:37
End of life date:
31 Oct 2023
Short summary description HP Slim Desktop S01-pF2069nf Intel® Core™ i5 i5-10400 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Tower PC Black:

HP Slim Desktop S01-pF2069nf, 2,9 GHz, Intel® Core™ i5, i5-10400, 8 GB, 512 GB, Windows 11 Home

Long summary description HP Slim Desktop S01-pF2069nf Intel® Core™ i5 i5-10400 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Tower PC Black:

HP Slim Desktop S01-pF2069nf. Processor frequency: 2,9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-10400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 11 Home. Power supply: 180 W. Chassis type: Tower. Product type: PC. Weight: 3,02 kg. Product color: Black

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.