HP logo

OMEN by HP GT22-0523nf AMD Ryzen™ 9 5900X 64 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3090 Windows 11 Home Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3001
Info modified on:
11 Nov 2024, 16:54:57
End of life date:
31 Oct 2023
Short summary description OMEN by HP GT22-0523nf AMD Ryzen™ 9 5900X 64 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3090 Windows 11 Home Tower PC Black:

OMEN by HP GT22-0523nf, 3,7 GHz, AMD Ryzen™ 9, 5900X, 64 GB, 2 TB, Windows 11 Home

Long summary description OMEN by HP GT22-0523nf AMD Ryzen™ 9 5900X 64 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3090 Windows 11 Home Tower PC Black:

OMEN by HP GT22-0523nf. Processor frequency: 3,7 GHz, Processor family: AMD Ryzen™ 9, Processor model: 5900X. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3733 MHz. Total storage capacity: 2 TB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 3090. Operating system installed: Windows 11 Home. Power supply: 800 W. Chassis type: Tower. Product type: PC. Weight: 22,6 kg. Product color: Black

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.