HP logo

HP 240 Lunar White Bluetooth Mouse

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68887
Info modified on:
18 Nov 2024, 00:54:26
Bullet Points HP 240 Lunar White Bluetooth Mouse:
  • - Lose the dongle with the a mouse that has Bluetooth 5.1 wireless connectivity. Picks up power efficiency, and ensures a longer and stronger connection.
  • - This mouse's optical sensor has super accurate tracking at 1600 DPI to precisely pick up every flick of your wrist - smooth, speedy, and sensitive.
  • - Sleek and ambidextrous design. Choose from three stylish colors: black, red, or silver. It also sports three buttons and a scroll wheel.
Guarantee:
HP standard One-year limited warranty
Long product name HP 240 Lunar White Bluetooth Mouse:

240 Lunar White Bluetooth Mouse

HP 240 Lunar White Bluetooth Mouse:

Stay connected in style
Strong connection and fast tracking will keep you clicking all day, every day. This stylish wireless mouse offers so many essentials it deserves a hand, so why not yours?

Short summary description HP 240 Lunar White Bluetooth Mouse:

HP 240 Lunar White Bluetooth Mouse, Ambidextrous, Optical, Bluetooth, 1600 DPI, White

Long summary description HP 240 Lunar White Bluetooth Mouse:

HP 240 Lunar White Bluetooth Mouse. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: Bluetooth, Movement resolution: 1600 DPI, Buttons quantity: 3, Scroll type: Wheel. Power source: Batteries. Product color: White

Reasons to buy
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.