location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY TE02-0316nf Intel® Core™ i5 i5-12400 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Windows 11 Home Tower PC Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TE02
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TE02-0316nf
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
75U84EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197029348715 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2182
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 29 Feb 2024
Product end of life date
Bullet Points HP ENVY TE02-0316nf Intel® Core™ i5 i5-12400 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Windows 11 Home Tower PC Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium PC Silver 600 W
  • - Intel® Core™ i5 i5-12400
  • - 32 GB DDR4-SDRAM 3200 MHz 2 x 16 GB
  • - 1 TB SSD Card reader integrated
  • - NVIDIA GeForce RTX 3070 8 GB Intel UHD Graphics 730
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 6 (802.11ax) Bluetooth 5.2
  • - Windows 11 Home
More>>>
Short summary description HP ENVY TE02-0316nf Intel® Core™ i5 i5-12400 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Windows 11 Home Tower PC Silver:
This short summary of the HP ENVY TE02-0316nf Intel® Core™ i5 i5-12400 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Windows 11 Home Tower PC Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY TE02-0316nf, Intel® Core™ i5, i5-12400, 32 GB, DDR4-SDRAM, 1 TB, Windows 11 Home

Long summary description HP ENVY TE02-0316nf Intel® Core™ i5 i5-12400 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Windows 11 Home Tower PC Silver:
This is an auto-generated long summary of HP ENVY TE02-0316nf Intel® Core™ i5 i5-12400 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Windows 11 Home Tower PC Silver based on the first three specs of the first five spec groups.

HP ENVY TE02-0316nf. Processor family: Intel® Core™ i5, Processor model: i5-12400. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 1 TB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel UHD Graphics 730, Discrete graphics card model: NVIDIA GeForce RTX 3070. Operating system installed: Windows 11 Home. Power supply: 600 W. Chassis type: Tower. Product type: PC. Product color: Silver

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
12th gen Intel® Core™ i5
Processor model *
i5-12400
Processor cores
6
Processor threads
12
Processor boost frequency
4,4 GHz
Processor cache
18 MB
Processor cache type
L3
Bus type
DMI4
Number of processors installed
1
Memory
Internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 16 GB
Memory slots
4x DIMM
Memory clock speed
3200 MHz
ECC
No
Non-ECC
Yes
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Optical drive type *
No
Number of storage drives installed
1
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express
NVMe
Yes
SSD form factor
M.2
Card reader integrated
Yes
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA GeForce RTX 3070
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
Number of discrete graphics cards
1
On-board GPU manufacturer
Intel
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel UHD Graphics 730
Graphics card HDMI ports quantity
1
Graphics card DisplayPorts quantity
3
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Realtek
WLAN controller model
Realtek RTL8852AE
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.2
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
2
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
USB Power Delivery
Yes
USB Type-C DisplayPort Alternate Mode
Yes
Thunderbolt 4 ports quantity
1
HDMI version
2.1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Combo headphone/mic port
Yes
Expansion slots
PCI Express x16 slots
1
Design
Chassis type *
Tower
Cable lock slot
Yes
Cable lock slot type
Kensington
Product color *
Silver
Country of origin
China
Performance
Market positioning
Premium
Motherboard chipset
Intel Z690
Motherboard form factor
micro ATX
Audio output channels
5.1 channels
Password protection
Yes
Password protection type
BIOS, Power on, User
Product type *
PC
Software
Operating system installed *
Windows 11 Home
Pre-installed software
Duet for HP; ExpressVPN; LastPass Premium
Trial software
McAfee LiveSafe, Microsoft Office 365
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Execute Disable Bit
Yes
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP Support Assistant
Yes
HP Software provided
HP Audio Switch; HP Connection Optimizer; HP QuickDrop; OMEN Gaming Hub; HP Palette; HP Enhanced Lighting
HP segment
Home
Power
Power supply *
600 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
80 PLUS certification
80 PLUS Gold
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, EPEAT Silver
Weight & dimensions
Width *
165 mm
Depth *
396,1 mm
Height *
448 mm
Weight *
13,8 kg
Package width
498 mm
Package depth
299 mm
Package height
570 mm
Package weight
14,8 kg
Packaging content
Display included *
No
Other features
Number of free internal memory expansion slots
2
Country Distributor
France 2 distributor(s)