location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Slimline 290-a0009na AMD A9 A9-9425 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Slimline
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
290
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
290-a0009na
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6WQ84EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905511389 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13287
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 19 Dec 2019
Product end of life date
Bullet Points HP Slimline 290-a0009na AMD A9 A9-9425 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Black 65 W
  • - AMD A9 A9-9425 3,1 GHz
  • - 8 GB DDR4-SDRAM 1866 MHz 1 x 8 GB
  • - 1 TB HDD DVD±RW Card reader integrated
  • - AMD Radeon R5
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Windows 10 Home 64-bit
More>>>
Short summary description HP Slimline 290-a0009na AMD A9 A9-9425 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini Tower PC Black:
This short summary of the HP Slimline 290-a0009na AMD A9 A9-9425 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Slimline 290-a0009na, 3,1 GHz, AMD A9, 8 GB, 1 TB, DVD±RW, Windows 10 Home

Long summary description HP Slimline 290-a0009na AMD A9 A9-9425 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini Tower PC Black:
This is an auto-generated long summary of HP Slimline 290-a0009na AMD A9 A9-9425 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini Tower PC Black based on the first three specs of the first five spec groups.

HP Slimline 290-a0009na. Processor frequency: 3,1 GHz, Processor family: AMD A9, Processor model: A9-9425. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 1866 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon R5. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini Tower. Product type: PC

Processor
Processor manufacturer *
AMD
Processor family *
AMD A9
Processor generation
7th Generation AMD A9-Series APUs
Processor model *
A9-9425
Processor cores
2
Processor threads
2
Processor boost frequency
3,7 GHz
Processor frequency *
3,1 GHz
Processor cache
1 MB
Processor cache type
L2
Processor lithography
28 nm
Thermal Design Power (TDP)
15 W
Number of processors installed
1
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x DIMM
Memory clock speed
1866 MHz
ECC
No
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Optical drive type *
DVD±RW
Number of storage drives installed
1
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
Yes
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card model *
AMD Radeon R5
On-board graphics card base frequency
900 MHz
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN controller manufacturer
Realtek
Antenna type
1x1
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
VGA (D-Sub) ports quantity
1
Ports & interfaces
DVI port
No
HDMI ports quantity *
1
HDMI version
1.4
Ethernet LAN (RJ-45) ports
1
Microphone in
No
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Internal USB 2.0 ports quantity
2
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
1
Design
Chassis type *
Mini Tower
Cable lock slot
Yes
Cable lock slot type
Kensington
Product color *
Black
Country of origin
China
Performance
Audio system
DTS Studio Sound
Audio output channels
5.1 channels
Trusted Platform Module (TPM)
Yes
Product type *
PC
Software
Operating system installed *
Windows 10 Home
Operating system architecture
64-bit
Pre-installed software
Netflix
Trial software
McAfee LiveSafe, Microsoft Office 365
Bundled software
Dropbox
Brand-specific features
HP JumpStart
Yes
HP Software provided
HP Audio Switch
HP segment
Home
Power
Power supply *
65 W
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width *
95 mm
Depth *
295,7 mm
Height *
270 mm
Weight *
2,97 kg
Package width
499 mm
Package depth
196 mm
Package height
342 mm
Package weight
6 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Other features
Optical drives quantity
1
Country Distributor
United Kingdom 1 distributor(s)