HP logo

HP Z VR G2 Intel® Core™ i7 i7-8850H 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2080 Windows 10 Pro Workstation Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68999
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
16 Jan 2021
Short summary description HP Z VR G2 Intel® Core™ i7 i7-8850H 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2080 Windows 10 Pro Workstation Black:

HP Z VR G2, 2,6 GHz, Intel® Core™ i7, i7-8850H, 32 GB, 512 GB, Windows 10 Pro

Long summary description HP Z VR G2 Intel® Core™ i7 i7-8850H 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2080 Windows 10 Pro Workstation Black:

HP Z VR G2. Processor frequency: 2,6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-8850H. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce RTX™ 2080. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 330 W. Product type: Workstation. Product color: Black

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.