location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z6 G4 Intel Xeon Bronze 3204 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Tower Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z6 G4
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6TT61EA show
Show alternative article codes used in the online market place
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30564
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2022
Product end of life date
Bullet Points HP Z6 G4 Intel Xeon Bronze 3204 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Tower Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Workstation Black
  • - Intel Xeon Bronze 3204 1,9 GHz
  • - 16 GB DDR4-SDRAM 2933 MHz 2 x 8 GB
  • - 256 GB SSD DVD±RW
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 10 Pro 64-bit
More>>>
Short summary description HP Z6 G4 Intel Xeon Bronze 3204 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Tower Workstation Black:
This short summary of the HP Z6 G4 Intel Xeon Bronze 3204 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Tower Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z6 G4, 1,9 GHz, Intel Xeon Bronze, 16 GB, 256 GB, DVD±RW, Windows 10 Pro

Long summary description HP Z6 G4 Intel Xeon Bronze 3204 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Tower Workstation Black:
This is an auto-generated long summary of HP Z6 G4 Intel Xeon Bronze 3204 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Tower Workstation Black based on the first three specs of the first five spec groups.

HP Z6 G4. Processor frequency: 1,9 GHz, Processor family: Intel Xeon Bronze, Processor model: 3204. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: Tower. Product type: Workstation. Weight: 13,6 kg. Product color: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel Xeon Bronze
Processor generation
2nd Generation Intel® Xeon® Scalable
Processor model *
3204
Processor cores
6
Processor threads
6
Processor boost frequency
1,9 GHz
Processor frequency *
1,9 GHz
Processor socket
LGA 3647 (Socket P)
Processor cache
8,25 MB
Processor cache type
L3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Cascade Lake
Thermal Design Power (TDP)
85 W
Tcase
77 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
48
Number of processors installed
1
Maximum internal memory supported by processor
1,02 TB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
2133 MHz
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 8 GB
Memory slots
2x DIMM
Memory clock speed
2933 MHz
ECC
Yes
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Optical drive type *
DVD±RW
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
SATA
Graphics
Discrete graphics card *
No
On-board graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card model *
Not available
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
No
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
10
DVI port
No
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
2
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Total number of SATA connectors
6
Ports & interfaces
On/off button
Yes
Expansion slots
PCI Express x4 (Gen 3.x) slots
3
PCI Express x8 (Gen 3.x) slots
1
PCI Express x16 (Gen 3.x) slots
2
Design
Chassis type *
Tower
Rack capacity
4U
Product color *
Black
Country of origin
China
Performance
Motherboard chipset
Intel C622
Audio chip
Realtek ALC221
Product type *
Workstation
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Processor package size
76.0 x 56.5 mm
Supported instruction sets
AVX-512
Scalability
2S
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
193381
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Brand-specific features
HP segment
Business
Weight & dimensions
Width *
169 mm
Depth *
465 mm
Height *
445 mm
Weight *
13,6 kg
Package width
313 mm
Package depth
593 mm
Package height
610 mm
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Other features
Keyboard type
USB
Country Distributor
España 2 distributor(s)