location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Engage One 141 3965U 2,2 GHz All-in-One 35,6 cm (14") 1920 x 1080 pixels Touchscreen

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Engage One 141
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6TQ05EA#ABH
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905656035 show
Category:
point of sale systems
POS Systems Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53607
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Engage One 141 3965U 2,2 GHz All-in-One 35,6 cm (14") 1920 x 1080 pixels Touchscreen
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One 35,6 cm (14")
  • - Touchscreen
  • - Intel® Celeron® 2,2 GHz 2 MB
  • - DDR4-SDRAM 4 GB
  • - SSD 128 GB
  • - 120 W
More>>>
Short summary description HP Engage One 141 3965U 2,2 GHz All-in-One 35,6 cm (14") 1920 x 1080 pixels Touchscreen:
This short summary of the HP Engage One 141 3965U 2,2 GHz All-in-One 35,6 cm (14") 1920 x 1080 pixels Touchscreen data-sheet is auto-generated and uses the product title and the first six key specs.

HP Engage One 141, 35,6 cm (14"), 1920 x 1080 pixels, 300 cd/m², Projected capacitive system, 300:1, 90°

Long summary description HP Engage One 141 3965U 2,2 GHz All-in-One 35,6 cm (14") 1920 x 1080 pixels Touchscreen:
This is an auto-generated long summary of HP Engage One 141 3965U 2,2 GHz All-in-One 35,6 cm (14") 1920 x 1080 pixels Touchscreen based on the first three specs of the first five spec groups.

HP Engage One 141. Display diagonal: 35,6 cm (14"), Display resolution: 1920 x 1080 pixels, Display brightness: 300 cd/m². Processor family: Intel® Celeron®, Processor model: 3965U, Processor frequency: 2,2 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Maximum internal memory: 32 GB. Total storage capacity: 128 GB, Storage media: SSD, SSD capacity: 128 GB. Graphics card manufacturer: Intel, Graphics card: HD Graphics 610

Display
Display diagonal *
35,6 cm (14")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
Display brightness
300 cd/m²
Touchscreen technology
Projected capacitive system
Contrast ratio (typical)
300:1
Viewing angle, horizontal
90°
Viewing angle, vertical
65°
Response time
10 ms
Aspect ratio
16:9
Processor
Processor family *
Intel® Celeron®
Processor model *
3965U
Processor cores
2
Processor threads
2
Processor frequency
2,2 GHz
Processor cache
2 MB
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory
32 GB
Number of memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
2400 MHz
Storage
Total storage capacity *
128 GB
Storage
Storage media *
SSD
SSD capacity
128 GB
SSD interface
NVMe, PCI Express
NVMe
Yes
Graphics
Graphics card manufacturer
Intel
Graphics card
HD Graphics 610
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Serial ports quantity
2
Design
Chassis type
All-in-One
Software
Operating system installed *
Windows 10 IoT Enterprise
Operating system architecture
64-bit
Power
Power supply
120 W
Weight & dimensions
Width
336,2 mm
Depth
216,4 mm
Height
17,6 mm
Logistics data
Harmonized System (HS) code
84715000
Sustainability
Sustainability certificates
ENERGY STAR
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)