HP logo

HP Dragonfly Folio G3 Intel® Core™ i7 i7-1265U Laptop 34,3 cm (13.5") Touchscreen WUXGA+ 32 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Black

Brand:
HP segment:
Business
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15285
Info modified on:
04 May 2024, 01:34:52
End of life date:
31 Mar 2024
Short summary description HP Dragonfly Folio G3 Intel® Core™ i7 i7-1265U Laptop 34,3 cm (13.5") Touchscreen WUXGA+ 32 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Black:

HP Dragonfly Folio G3, Intel® Core™ i7, 34,3 cm (13.5"), 1920 x 1280 pixels, 32 GB, 1 TB, Windows 11 Pro

Long summary description HP Dragonfly Folio G3 Intel® Core™ i7 i7-1265U Laptop 34,3 cm (13.5") Touchscreen WUXGA+ 32 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Black:

HP Dragonfly Folio G3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1265U. Display diagonal: 34,3 cm (13.5"), HD type: WUXGA+, Display resolution: 1920 x 1280 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Mobile network generation: 5G. Operating system installed: Windows 11 Pro. Product color: Black

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.