location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Sprocket Studio Snow Bundle photo printer Dye-sublimation 300 x 300 DPI 4" x 6" (10x15 cm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Sprocket
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sprocket Studio Snow Bundle
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6SE08A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905451203 show
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27633
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 25 May 2023
Product end of life date
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Sprocket Studio Snow Bundle photo printer Dye-sublimation 300 x 300 DPI 4" x 6" (10x15 cm)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office 300 x 300 DPI 4" x 6" (10x15 cm)
  • - Dye-sublimation Borderless printing
  • - Printing colors: Cyan, Magenta, Yellow
  • - Bluetooth
More>>>
Short summary description HP Sprocket Studio Snow Bundle photo printer Dye-sublimation 300 x 300 DPI 4" x 6" (10x15 cm):
This short summary of the HP Sprocket Studio Snow Bundle photo printer Dye-sublimation 300 x 300 DPI 4" x 6" (10x15 cm) data-sheet is auto-generated and uses the product title and the first six key specs.

HP Sprocket Studio Snow Bundle, Dye-sublimation, 300 x 300 DPI, 4" x 6" (10x15 cm), Borderless printing, Bluetooth, Direct printing

Long summary description HP Sprocket Studio Snow Bundle photo printer Dye-sublimation 300 x 300 DPI 4" x 6" (10x15 cm):
This is an auto-generated long summary of HP Sprocket Studio Snow Bundle photo printer Dye-sublimation 300 x 300 DPI 4" x 6" (10x15 cm) based on the first three specs of the first five spec groups.

HP Sprocket Studio Snow Bundle. Print technology: Dye-sublimation, Maximum resolution: 300 x 300 DPI. Maximum print size: 4" x 6" (10x15 cm). Borderless printing. Bluetooth. Direct printing. Product color: White

Printing
Borderless printing *
Yes
Print technology *
Dye-sublimation
Maximum resolution *
300 x 300 DPI
Features
Market positioning *
Home & office
Product color *
White
Color name
Snow
Number of print cartridges
1
Printing colors
Cyan, Magenta, Yellow
Country of origin
Thailand
HP segment
Home
Input & output capacity
Maximum input capacity
20 sheets
Paper handling
Maximum print size *
4" x 6" (10x15 cm)
Ports & interfaces
Direct printing *
Yes
PictBridge *
No
USB port *
No
Network
Wi-Fi *
No
Ethernet LAN *
No
Bluetooth *
Yes
Performance
Card reader integrated
No
Sound pressure level (printing)
45 dB
Power
Power source *
AC
Power consumption (printing) *
19,4 W
Power consumption (off)
1,8 W
Power
AC input frequency
50 - 60 Hz
System requirements
Other operating systems supported
Android, iOS
Operational conditions
Operating temperature (T-T)
15 - 32 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
169 mm
Depth
273 mm
Height
68 mm
Weight
930 g
Packaging data
Package width
398 mm
Package depth
178 mm
Package height
302 mm
Package weight
3,7 kg
Logistics data
Pallet weight
243,1 kg
Number of cartons per pallet
15 pc(s)
Number of layers per pallet
4 pc(s)
Quantity per pallet
60 pc(s)
Technical details
Number of cartons per pallet layer
15 pc(s)
Other features
Print speed (black, normal quality, A4/US Letter)
61 ppm