HP logo

HP Slim Desktop S01-aF0073nf AMD Athlon Silver 3050U 8 GB DDR4-SDRAM 1 TB HDD Windows 11 Home Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1610
Info modified on:
25 Mar 2023, 20:36:52
End of life date:
31 Oct 2022
Short summary description HP Slim Desktop S01-aF0073nf AMD Athlon Silver 3050U 8 GB DDR4-SDRAM 1 TB HDD Windows 11 Home Tower PC Black:

HP Slim Desktop S01-aF0073nf, 2,3 GHz, AMD Athlon Silver, 8 GB, 1 TB, DVD-RW, Windows 11 Home

Long summary description HP Slim Desktop S01-aF0073nf AMD Athlon Silver 3050U 8 GB DDR4-SDRAM 1 TB HDD Windows 11 Home Tower PC Black:

HP Slim Desktop S01-aF0073nf. Processor frequency: 2,3 GHz, Processor family: AMD Athlon Silver, Processor model: 3050U. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 11 Home. Power supply: 65 W. Chassis type: Tower. Product type: PC. Product color: Black

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.