location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 34-c0195nf Intel® Core™ i7 i7-11700 86,4 cm (34") 5120 x 2160 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Windows 11 Home Wi-Fi 6 (802.11ax) Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
34
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
34-c0195nf
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6R4X9EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196786424618 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1442
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Apr 2023
Product end of life date
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ENVY 34-c0195nf Intel® Core™ i7 i7-11700 86,4 cm (34") 5120 x 2160 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Windows 11 Home Wi-Fi 6 (802.11ax) Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium All-in-One PC Silver 330 W
  • - Intel® Core™ i7 i7-11700 2,5 GHz
  • - 86,4 cm (34") 5K Ultrawide HD 5120 x 2160 IPS Matt
  • - 16 GB DDR4-SDRAM 2666 MHz 2 x 8 GB
  • - 512 GB SSD Card reader integrated
  • - NVIDIA GeForce RTX 3060 6 GB Intel UHD Graphics 750
  • - Wi-Fi 6 (802.11ax) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 5.2
  • - Windows 11 Home
More>>>
Short summary description HP ENVY 34-c0195nf Intel® Core™ i7 i7-11700 86,4 cm (34") 5120 x 2160 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Windows 11 Home Wi-Fi 6 (802.11ax) Silver:
This short summary of the HP ENVY 34-c0195nf Intel® Core™ i7 i7-11700 86,4 cm (34") 5120 x 2160 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Windows 11 Home Wi-Fi 6 (802.11ax) Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY 34-c0195nf, 86,4 cm (34"), 5K Ultrawide HD, Intel® Core™ i7, 16 GB, 512 GB, Windows 11 Home

Long summary description HP ENVY 34-c0195nf Intel® Core™ i7 i7-11700 86,4 cm (34") 5120 x 2160 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Windows 11 Home Wi-Fi 6 (802.11ax) Silver:
This is an auto-generated long summary of HP ENVY 34-c0195nf Intel® Core™ i7 i7-11700 86,4 cm (34") 5120 x 2160 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Windows 11 Home Wi-Fi 6 (802.11ax) Silver based on the first three specs of the first five spec groups.

HP ENVY 34-c0195nf. Product type: All-in-One PC. Display diagonal: 86,4 cm (34"), HD type: 5K Ultrawide HD, Display resolution: 5120 x 2160 pixels, Panel type: IPS. Processor family: Intel® Core™ i7, Processor frequency: 2,5 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 3060, On-board graphics card model: Intel UHD Graphics 750. Operating system installed: Windows 11 Home. Product color: Silver

Display
Display diagonal *
86,4 cm (34")
Display resolution *
5120 x 2160 pixels
Touchscreen *
No
HD type *
5K Ultrawide HD
Native aspect ratio
21:9
Display brightness
500 cd/m²
Display surface
Matt
Panel type
IPS
RGB color space
DCI-P3
Anti-glare screen
Yes
Color gamut
98%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
11th gen Intel® Core™ i7
Processor model *
i7-11700
Processor cores
8
Processor threads
16
Processor boost frequency
4,9 GHz
Processor frequency *
2,5 GHz
Processor cache
16 MB
Processor cache type
L3
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
2666 MHz
Memory layout (slots x size)
2 x 8 GB
Memory form factor
DIMM/SO-DIMM
ECC
No
Non-ECC
Yes
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Number of storage drives installed
1
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express, NVMe
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA GeForce RTX 3060
Discrete graphics card memory
6 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel UHD Graphics 750
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
4 W
Speakers manufacturer
Bang & Olufsen
Audio system
B&O PLAY
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Realtek
WLAN controller model
Realtek RTL8852AE
Antenna type
2x2
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
5.2
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
4
Thunderbolt 4 ports quantity
2
Combo headphone/mic port
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
2
Design
Product color *
Silver
Cable lock slot
Yes
Cable lock slot type
Kensington
Introduction year
2022
Country of origin
China
Performance
Product type *
All-in-One PC
Market positioning
Premium
Motherboard chipset
Intel H570
Software
Operating system installed *
Windows 11 Home
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video Technology
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Software Guard Extensions (Intel SGX)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP speaker type
HP Dual Speakers
HP segment
Home
Power
AC adapter power
330 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Weight & dimensions
Width (with stand)
817,2 mm
Depth (with stand)
223 mm
Height (with stand)
368,4 mm
Weight (with stand)
11,1 kg
Weight
11,1 kg
Package width
975 mm
Package depth
290 mm
Package height
665 mm
Package weight
17,4 kg
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Packaging content
Mouse included
Yes
Keyboard included
Yes
Keyboard connectivity
Wireless
Other features
Display bezel technology
Micro-Edge
Chassis type
All-in-One
Display diagonal (metric)
86,36 cm
Display included
Yes
Number of free internal memory expansion slots
2