location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 24-xa1001nf AMD Ryzen™ 5 3550H 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1,13 TB HDD+SSD Windows 10 Home Wi-Fi 5 (802.11ac) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
24
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24-xa1001nf
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6PA70EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808966408 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7002
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 15 Sep 2019
Product end of life date
Bullet Points HP Pavilion 24-xa1001nf AMD Ryzen™ 5 3550H 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1,13 TB HDD+SSD Windows 10 Home Wi-Fi 5 (802.11ac) White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One PC White 120 W
  • - AMD Ryzen™ 5 3550H 2,1 GHz
  • - 60,5 cm (23.8") Full HD 1920 x 1080 IPS
  • - 8 GB DDR4-SDRAM 2666 MHz 1 x 8 GB
  • - 1,13 TB HDD+SSD Card reader integrated
  • - AMD Radeon Vega 8
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.2
  • - Windows 10 Home 64-bit
More>>>
Short summary description HP Pavilion 24-xa1001nf AMD Ryzen™ 5 3550H 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1,13 TB HDD+SSD Windows 10 Home Wi-Fi 5 (802.11ac) White:
This short summary of the HP Pavilion 24-xa1001nf AMD Ryzen™ 5 3550H 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1,13 TB HDD+SSD Windows 10 Home Wi-Fi 5 (802.11ac) White data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion 24-xa1001nf, 60,5 cm (23.8"), Full HD, AMD Ryzen™ 5, 8 GB, 1,13 TB, Windows 10 Home

Long summary description HP Pavilion 24-xa1001nf AMD Ryzen™ 5 3550H 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1,13 TB HDD+SSD Windows 10 Home Wi-Fi 5 (802.11ac) White:
This is an auto-generated long summary of HP Pavilion 24-xa1001nf AMD Ryzen™ 5 3550H 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1,13 TB HDD+SSD Windows 10 Home Wi-Fi 5 (802.11ac) White based on the first three specs of the first five spec groups.

HP Pavilion 24-xa1001nf. Product type: All-in-One PC. Display diagonal: 60,5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat, Panel type: IPS. Processor family: AMD Ryzen™ 5, Processor frequency: 2,1 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,13 TB, Storage media: HDD+SSD. Built-in camera. Operating system installed: Windows 10 Home. Product color: White

Display
Display diagonal *
60,5 cm (23.8")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Panel type
IPS
Screen shape
Flat
RGB color space
NTSC
Anti-glare screen
Yes
Color gamut
72%
Tilt angle range
-5 - 25°
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 5
Processor model *
3550H
Processor cores
4
Processor boost frequency
3,7 GHz
Processor frequency *
2,1 GHz
Processor cache
6 MB
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
16 GB
Memory slots
1
Memory slots type
SO-DIMM
Memory clock speed
2666 MHz
Memory layout (slots x size)
1 x 8 GB
Memory form factor
DIMM/SO-DIMM
ECC
No
Storage
Total storage capacity *
1,13 TB
Storage media *
HDD+SSD
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD speed
7200 RPM
HDD interface
SATA
Total SSDs capacity
128 GB
SSD capacity
128 GB
SSD interface
SATA
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card model *
AMD Radeon Vega 8
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
Built-in microphone
Yes
Audio system
B&O PLAY
Camera
Built-in camera *
Yes
Camera HD type
Full HD
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Network
WLAN controller manufacturer
Realtek
Antenna type
2x2
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
4.2
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
2
HDMI ports quantity *
2
HDMI version
1.4
Microphone in
No
Combo headphone/mic port
Yes
Design
Product color *
White
Cable lock slot
Yes
Cable lock slot type
Kensington
Country of origin
China
Performance
Product type *
All-in-One PC
Trusted Platform Module (TPM)
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Trial software
Microsoft Office 365, McAfee LiveSafe, Dropbox
Bundled software
Netflix
Brand-specific features
HP JumpStart
Yes
HP speaker type
HP Dual Speakers
HP Audio Switch
Yes
HP Display Control
Yes
HP front camera
HP TrueVision FHD
HP Software provided
HP Connection Optimizer
Power
AC adapter power
120 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Pen
Pen included
No
Weight & dimensions
Width (with stand)
540,3 mm
Depth (with stand)
160 mm
Height (with stand)
442,4 mm
Weight (with stand)
5,59 kg
Package width
214 mm
Package depth
560 mm
Package height
673 mm
Package weight
9,73 kg
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Packaging content
Mouse included
Yes
Keyboard included
Yes
Other features
3D
No
Display diagonal (metric)
60,5 cm
Autonomy mode
No
Detachable display
No