location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP E24d G4 computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E24d G4
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6PA50A9
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195161136351 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21315
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:36:11
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2022
Product end of life date
Bullet Points HP E24d G4 computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 60,5 cm (23.8") LCD IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 60 Hz 5 ms 250 cd/m² 1000:1
  • - Flicker-free technology
  • - 70 W
More>>>
Short summary description HP E24d G4 computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black, Silver:
This short summary of the HP E24d G4 computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP E24d G4, 60,5 cm (23.8"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black, Silver

Long summary description HP E24d G4 computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black, Silver:
This is an auto-generated long summary of HP E24d G4 computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black, Silver based on the first three specs of the first five spec groups.

HP E24d G4. Display diagonal: 60,5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product color: Black, Silver

Display
Display diagonal *
60,5 cm (23.8")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
5 ms
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
5000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel density
92 ppi
Digital horizontal frequency
30 - 80 kHz
Digital vertical frequency
50 - 60 Hz
Display diagonal (metric)
60,45 cm
Surface hardness
3H
Color depth
8 bit
Colour gamut standard
NTSC
Color gamut
72%
Performance
Flicker-free technology
Yes
Low Blue Light technology
Yes
HP segment
Business
Multimedia
Built-in speaker(s) *
No
Built-in microphone
Yes
Built-in camera *
Yes
Design
Market positioning *
Business
Product color *
Black, Silver
Ports & interfaces
Built-in USB hub *
Yes
USB Type-A downstream ports quantity
4
USB Type-C downstream ports quantity
1
HDMI *
No
Ports & interfaces
DisplayPorts quantity
1
DisplayPort version
1.2
Headphone out *
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Height adjustment
15 cm
Pivot
Yes
Swiveling
Yes
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
Plug and Play
Yes
Power
Power consumption (typical) *
70 W
Power consumption (standby) *
0,5 W
Power consumption (max)
175 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (with stand)
539,4 mm
Depth (with stand)
206,8 mm
Height (with stand)
486,4 mm
Weight (with stand)
6,86 kg
Width (without stand)
539,4 mm
Depth (without stand)
48,5 mm
Height (without stand)
323,3 mm
Packaging data
Package width
646 mm
Package depth
269 mm
Package height
438 mm
Package weight
11 kg
Sustainability
Doesn't contain
Halogen, Mercury
Other features
Certification
Australian-New Zealand MEPS; BIS; BSMI; CB; CCC; CE; CECP; CEL; cTUVus; EAC; E-standby; FCC; ISO 9241-307; KC; KCC; NOM; PSB; TUV/GS; TUV-S; VCCI; Vietnam MEPS; WEEE; ISC; California Energy Commission (CEC)
Country Distributor
Australia 1 distributor(s)