HP logo

HP Pavilion Gaming TG01-2573nf Intel® Core™ i5 i5-11400 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 11 Home Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21959
Info modified on:
11 Mar 2024, 09:14:46
End of life date:
30 Sept 2022
Short summary description HP Pavilion Gaming TG01-2573nf Intel® Core™ i5 i5-11400 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 11 Home Mini Tower PC Black:

HP Pavilion Gaming TG01-2573nf, 2,6 GHz, Intel® Core™ i5, i5-11400, 16 GB, 1,13 TB, Windows 11 Home

Long summary description HP Pavilion Gaming TG01-2573nf Intel® Core™ i5 i5-11400 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 11 Home Mini Tower PC Black:

HP Pavilion Gaming TG01-2573nf. Processor frequency: 2,6 GHz, Processor family: Intel® Core™ i5, Processor model: i5-11400. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 1,13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel UHD Graphics 730, Discrete graphics card model: NVIDIA® GeForce® GTX 1650. Operating system installed: Windows 11 Home. Power supply: 310 W. Chassis type: Mini Tower. Product type: PC. Product color: Black

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.