HP logo

HP Travel 18 Liter 15.6 Iron Grey Laptop Backpack

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
265621
Info modified on:
18 Oct 2024, 00:01:25
Bullet Points HP Travel 18 Liter 15.6 Iron Grey Laptop Backpack:
  • - Carrying the world on your shoulders never felt so light and stylish with this one-bag travel companion. And when you need more room, just unzip and expand up to 21L of capacity. With that much space, you're good to go for at least a weekend.
  • - With organization compartments, pockets, stash spots, and hidey holes, this backpack is like a walking organizer. Devices, clothes, snacks, souvenirs, whatever...pack it all in. Quick access pockets on the inside and out keep you from digging for days. We bet you can find what you need without even looking. Nice and tidy like.
  • - This sleek and lightweight bag may hold more than you think to get you and all your stuff where you're going--all while keeping you comfortable. Strap in for the long journey with comfy shoulder straps. Put everything in its perfect place--from water bottles, to jackets, and anything in between. Meet your new favorite travel companion.
  • - Travel easy knowing your stuff is safe inside with a tracker pocket to store your tracking device<sup>[1]</sup> and lockable zippers on the main compartment. Now that's some futuristic backpack stuff right there.
Guarantee:
Three-year limited warranty.
Long product name HP Travel 18 Liter 15.6 Iron Grey Laptop Backpack:

Travel 18 Liter 15.6 Iron Grey Laptop Backpack

HP Travel 18 Liter 15.6 Iron Grey Laptop Backpack:

That One Bag Life
See the world and accomplish your goals in one spacious, yet sleek backpack. Put everything in its place with pockets big, small, secure, and easily accessible. This perfect travel companion is designed to pack light for fast moves, yet expands for your journeys. Grab your all-in-one bag.

Short summary description HP Travel 18 Liter 15.6 Iron Grey Laptop Backpack:

HP Travel 18 Liter 15.6 Iron Grey Laptop Backpack, 39,6 cm (15.6"), Polyester

Long summary description HP Travel 18 Liter 15.6 Iron Grey Laptop Backpack:

HP Travel 18 Liter 15.6 Iron Grey Laptop Backpack. Backpack type: Travel backpack, Product main color: Blue, Grey, Maximum screen size: 39,6 cm (15.6"). Width: 290 mm, Depth: 240 mm, Height: 420 mm. Package width: 290 mm, Package depth: 160 mm, Package height: 420 mm. Material: Polyester

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP Travel 18 Liter 15.6 Iron Grey Laptop Backpack 6H2D9AA:
[2] Exterior material contains 100% recycled PET prior to the addition of dye, the equivalent of ten 16.9 oz. recycled plastic water bottles.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.