location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet MFP M234sdwe Printer, Black and white, Printer for Home and home office, Print, copy, scan, Scan to email; Scan to PDF; Compact Size; Fast 2 sided printing; Energy Efficient

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP LaserJet MFP M234sdwe Printer, Black and white, Printer for Home and home office, Print, copy, scan, Scan to email; Scan to PDF; Compact Size; Fast 2 sided printing; Energy Efficient
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6GX01ER show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122480929 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2143
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jun 2024 07:05:38
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP LaserJet MFP M234sdwe Printer, Black and white, Printer for Home and home office, Print, copy, scan, Scan to email; Scan to PDF; Compact Size; Fast 2 sided printing; Energy Efficient
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scan to email; Scan to PDF; Compact Size; Fast 2 sided printing; Energy Efficient
  • - Print, copy, scan
Guarantee: Two-year limited warranty
Long product name HP LaserJet MFP M234sdwe Printer, Black and white, Printer for Home and home office, Print, copy, scan, Scan to email; Scan to PDF; Compact Size; Fast 2 sided printing; Energy Efficient :
The short editorial description of HP LaserJet MFP M234sdwe Printer, Black and white, Printer for Home and home office, Print, copy, scan, Scan to email; Scan to PDF; Compact Size; Fast 2 sided printing; Energy Efficient

LaserJet MFP M234sdwe Printer
More>>>
HP LaserJet MFP M234sdwe Printer, Black and white, Printer for Home and home office, Print, copy, scan, Scan to email; Scan to PDF; Compact Size; Fast 2 sided printing; Energy Efficient:
The official marketing text of HP LaserJet MFP M234sdwe Printer, Black and white, Printer for Home and home office, Print, copy, scan, Scan to email; Scan to PDF; Compact Size; Fast 2 sided printing; Energy Efficient as supplied by the manufacturer

Super productive. Super compact. A compact multifunction printer with the fastest two-sided printing in its class[1] and the time-saving HP Smart app.[2,3] Includes HP+, the smart printing system that keeps you connected and ready to print from virtually anywhere.[2]



This is an HP+ printer. It requires an HP account, connection to the internet, and exclusive use of Original HP Toner cartridges for the life of the printer. More at: http://www.hp.com/plus-faq

Short summary description HP LaserJet MFP M234sdwe Printer, Black and white, Printer for Home and home office, Print, copy, scan, Scan to email; Scan to PDF; Compact Size; Fast 2 sided printing; Energy Efficient:
This short summary of the HP LaserJet MFP M234sdwe Printer, Black and white, Printer for Home and home office, Print, copy, scan, Scan to email; Scan to PDF; Compact Size; Fast 2 sided printing; Energy Efficient data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet MFP M234sdwe Printer, Black and white, Printer for Home and home office, Print, copy, scan, Scan to email; Scan to PDF; Compact Size; Fast 2 sided printing; Energy Efficient, Laser, Mono printing, 600 x 600 DPI, Colour scanning, A4, Grey, White

Long summary description HP LaserJet MFP M234sdwe Printer, Black and white, Printer for Home and home office, Print, copy, scan, Scan to email; Scan to PDF; Compact Size; Fast 2 sided printing; Energy Efficient:
This is an auto-generated long summary of HP LaserJet MFP M234sdwe Printer, Black and white, Printer for Home and home office, Print, copy, scan, Scan to email; Scan to PDF; Compact Size; Fast 2 sided printing; Energy Efficient based on the first three specs of the first five spec groups.

HP LaserJet MFP M234sdwe Printer, Black and white, Printer for Home and home office, Print, copy, scan, Scan to email; Scan to PDF; Compact Size; Fast 2 sided printing; Energy Efficient. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 600 DPI. Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Duplex functions: Print. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Grey, White

Work fast. Work smart.

Speed through multipage documents with the fastest in-class two-sided printing speed.[1]
You can fit this LaserJet almost anywhere – it’s that small and compact.
Get better range and faster, more reliable connections using dual-band Wi-Fi™ with self-reset.[5]
Breeze through scan and copy tasks, using the 40-page automatic document feeder.
Easily share resources – access and print with wireless and Ethernet networking.[4]

Never run out[10] and save up to 50%[11] with Instant Ink for laser printing

Never run out of toner for your laser printer.[10] Convenient toner replacements and smart delivery included.
Save up to 50% with Instant Ink.[11] Enroll to get toner, delivery and recycling starting at $1.99 a month.
Peace of mind with plan flexibility to change or cancel anytime at no cost.[12]
Help us put plastic back into printers with prepaid recycling service included.[13]
With HP Smart app, you can stay connected to your printer from virtually anywhere.[6] Get notifications when printing, scanning, or copying from your smartphone.[6]

HP+ Smart printing has arrived

This cloud-connected HP+ printer is smarter - it keeps itself up to date and ready to print.[6]
First 6 months of Instant Ink included[7]; after 6 months, monthly fee charged automatically unless cancelled.
Print and scan from the palm of your hand. Enjoy advanced productivity features for 2 years with HP+.[2]
For every page you print with HP+, HP protects or restores forests in equal measure.[9]

Stay productive from anywhere

Get high-quality scanning, and share to Dropbox, Google Drive, or email – from virtually anywhere.[2]
Print documents and images directly from Dropbox and Google Drive with HP Smart app.[2]
Save time by sending a secure fax from your smartphone, tablet, or PC with HP Smart app.[2]
Eliminate steps in repetitive tasks with Shortcuts.[2] Scan to the cloud, email, and more in just a tap.[2]

Small size. Big performance.

A LaserJet MFP so compact it can fit almost anywhere.

Your reliable connection

Get better range and faster, more reliable connections using dual-band Wi-Fi™ with self-reset.[1] [1]

Increase productivity

Breeze through tasks with automatic scanning and copying.

Seamless setup

Get started fast with simple setup that guides you through each step, with HP Smart app.[6] [6]

Amazing scanning, now on your smartphone

Get high-quality scanning, and share to Dropbox, Google Drive, email, or the cloud – from virtually anywhere.[6] [6]

Printing just got more productive
Printing just got more productive

Quickly access and print documents and images on your smartphone, from Dropbox and Google Drive.[6] [6]

Modern faxing is mobile faxing

HP Smart app helps you save time by sending a mobile fax from your smartphone, tablet, or PC.[6] [6]

HP+, the cloud-connected, smart printing system.

An HP+ printer is ready when you are, more secure and productive than ever.[6]

First 6 months of instant Ink included.[7]

First 6 months of Instant Ink included[7]; after 6 months, monthly fee applies unless canceled. [8]

Save up to 50% with Instant Ink[10]

Get toner, plus hassle-free delivery and recycling, all starting at $1.99 a month.

Smart-guided buttons

Easily manage tasks with smart-guided buttons for an intuitive experience – buttons appear only when needed.

Printing
Duplex printing mode
Auto
Print resolution black
600 x 600 DPI
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
29 ppm
Warm-up time
45 s
Time to first page (black, normal)
7 s
Secure printing
Yes
Copying
Duplex copying *
Yes
Maximum copy resolution *
600 x 600 DPI
Maximum number of copies
99 copies
Copier resize
25 - 200%
Auto fit function
Yes
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
Software
Image formats supported
BMP, JPEG, PNG, TIFF
Document formats supported
PDF
Input color depth
24 bit
Grayscale levels
256
Scan drivers
TWAIN
Fax
Faxing *
No
Features
Recommended duty cycle
200 - 2000 pages per month
Maximum duty cycle *
20000 pages per month
Duplex functions *
Print
Number of print cartridges *
1
Printing colors *
Black
Page description languages
URF, PWG, PCLmS
All-In-One-multitasking
Yes
Country of origin
Vietnam
HP segment
Small medium business
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper tray 1 input capacity
150 sheets
Maximum number of input trays
1
Maximum input capacity
150 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 354 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Postcard, Rough paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
JIS B-series sizes (B0...B9)
B5
Custom media width
101,6 - 216 mm
Custom media length
152,4 - 356 mm
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
Direct printing *
No
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Security algorithms
SNMPv2, SNMPv3, SSL/TLS
Performance
Maximum internal memory
64 MB
Internal memory *
64 MB
Performance
Built-in processor
Yes
Processor frequency
500 MHz
Sound pressure level (printing)
51 dB
Sound pressure level (scanning)
45 dB
Sound power level (printing)
6,6 dB
Design
Product color *
Grey, White
Market positioning *
Home & office
Built-in display *
No
Power
Power consumption (PowerSave)
0,04 W
Power consumption (printing)
453 W
Power consumption (ready)
3,3 W
Power consumption (sleep)
0,6 W
Power consumption (off)
0,04 W
Energy Star Typical Electricity Consumption (TEC)
0,256 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP Auto-On/Auto-Off
Yes
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
Mac OS X 10.14 Mojave, Mac OS X 11.0 Big Sur, Mac OS X 10.15 Catalina
Other operating systems supported
Linux
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Recommended humidity operating range
30 - 70%
Operating temperature (T-T)
15 - 32,5 °C
Certificates
Certification
CISPR32:2012 & CISPR32:2015 /EN55032:2012 & EN55032:2015+AC:2016 - Class B; EN 61000-3-2:2014; EN 61000-3-3:2013; EN 55035:2017; FCC Title 47 CFR, Part 15 Class B/ICES-003, Issue 6
Sustainability
Sustainability certificates
ENERGY STAR, CCC, GS mark
Doesn't contain
Mercury
Packaging data
Package width
497 mm
Package depth
298 mm
Package height
388 mm
Package weight
9,6 kg
Logistics data
Harmonized System (HS) code
8443310000
Pallet weight
483,5 g
Number of layers per pallet
6 pc(s)
Quantity per pallet
48 pc(s)
Technical details
Number of cartons per pallet layer
8 pc(s)
Other features
Number of users
5 user(s)
Pallet dimensions (W x D x H)
1200 x 1000 x 2474 mm
Recommended system requirements
Microsoft® Windows® 10: 32-bit or 64-bit, 2 GB available hard disk space, Internet connection.
Pallet dimensions (W x D x H) (imperial)
1199,9 x 1000 x 2474 mm (47.2 x 39.4 x 97.4")
Pallet weight (imperial)
482,5 kg (1063.7 lbs)
Acoustic power emissions (ready)
25 dB
Acoustic pressure emissions bystander (ready)
16 dB
Country Distributor
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP LaserJet MFP M234sdwe Printer, Black and white, Printer for Home and home office, Print, copy, scan, Scan to email; Scan to PDF; Compact Size; Fast 2 sided printing; Energy Efficient:
Disclaimer

[1] Compared to in-class monochrome laser printers and MFPs less than $210 USD or 220€ for single function or less than $310 USD or 320€ for multifunction, all with a published max monthly duty cycle of 20,000 or lower. Exact HP printer speeds vary depending on the system configuration, software application, drive, and document complexity. Buyers Lab September 2020 study commissioned by HP, based on a research survey OEM published specifications publicly available information as of 09/01/2020. Market share as reported by IDC Quarterly Hardcopy Peripherals Tracker - Final Historical 2020Q2 for North America and EMEA. For details: keypointintelligence.com/HPFastestDuplex
[2] Requires the HP Smart app download. For details on local printing requirements see http://www.hp.com/go/mobileprinting. Certain features/software are available in English language only, and differ between desktop and mobile applications. Subscription may be required; subscription may not be available in all countries. See details at www.hpsmart.com. Internet access required and must be purchased separately. HP account required for full functionality. List of supported operating systems available in app stores. Fax capabilities are for sending a fax only. After 2 years, monthly fee applies to continue advanced features with HP Smart Advance. HP Smart Advance is not available in all countries. For more information, see www.hpsmart.com.
[3] Based on internal HP testing. Average timing estimate based on: 1) downloaded HP Smart app on mobile or desktop device, 2) setting up Shortcut, 3) scanning jobs which have more than 2-3 tasks associated with them (scan to email, save and rename, store to cloud, etc.). Average timing savings comparison based on using printer and desktop scan software to complete similar scanning tasks. Requires the HP Smart app download and supported HP printer. For details on local printing requirements see http://www.hp.com/go/mobileprinting.
[4] Compared to OEM printing apps for the majority of top-selling, network-capable inkjet/laser printers and all-in-ones for the home and office, priced 450 USD. Market share as reported by IDC Quarterly Hardcopy Peripherals Tracker – Final Historical CYQ4 2020. Claim based on research of printer manufacturer’s print apps and Keypoint Intelligence hands-on testing and study April 2021 commissioned by HP. For details, please see: http://www.keypointintelligence.com/HPSmartApp
[5] Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Learn more at hp.com/go/mobileprinting. Wi-Fi is a registered trademark of Wi-Fi Alliance®. Supports both 5.0 GHz and 2.4 GHz using up to 12 non-overlapping channels vs only 3 non-overlapping channels for 2.4 GHz only. Supports 5.0 GHz band (up to 150 mbps) vs 2.4 GHz band (up to 72.2 mbps). Internet access required and must be purchased separately.
[6] Utilizing technology in the HP+ system and compared to HP standard consumer printers without HP+. HP+ printers are ready when you are with improved connectivity utilizing Smart Driver and Print/Scan Doctor technology, more secure with Smart Security technology, more productive through HP Smart Advance features included for 2 years, and more sustainable by enabling Forest First printing and net-zero deforestation prints.
[7] Instant Ink sign up required. Instant Ink not available in all countries. Subject to monthly page limit of plan selected. Must complete Instant Ink signup within 7 days of setting up the printer with the HP-recommended setup process as indicated in the instructions that came with your printer. Unless service is cancelled within the promotional period online at www.hpinstantink.com, a monthly service fee, based on the plan chosen, plus tax and overage fees will be charged to your credit/debit card. Customer will be charged for any overage fees and applicable taxes at the end of each month in the promotional period.  Use of in-box ink or toner cartridge is included in period of offer. One offer redeemable per printer. Included months offer with Instant Ink subject to change after 4.30.2022. Offer cannot be redeemed for cash. Setup Offer may be combined with other offers; see terms and conditions of the other offer for more details. Requires a valid credit/debit card, an email address, and Internet connection to printer. See additional offer information available during online signup process. For service details, see http://www.hpinstantink.com.
[8] 2yrs HP Warranty in total. Refer to the documentation in the printer box for further information on HP warranty.
[9] HP works collaboratively with our partners including WWF and Arbor Day Foundation to manage, restore, and protect forests in many countries around the world. With HP+, every print - regardless of paper brand – is addressed through HP’s Forest Positive Framework to counteract risks of deforestation. HP brand paper is sourced only from certified responsibly managed forests or from recycled content.  For other brands of paper, HP invests in forest restoration, protection or management projects in key regions sufficient to balance any paper used by HP+ customers that may not have been responsibly sourced. To learn more visit www.hp.com/forestfirst.
[10] Based on plan usage, Internet connection to eligible HP printer, valid credit/debit card, email address, and delivery service in your geographic area.
[11] Based on monthly subscription cost for U.S. and Canada for toner HP Instant Ink 1,500 page plan vs. transactional cost per page of in-class monochrome A4 laser printers and MFPs < $450 USD that use original, standard-capacity integrated cartridges (toner and drum in one cartridge). Buyers Lab April 2020 study commissioned by HP, based on research of publicly available information as of 04/24/2020. Printers selected by market share as reported by IDC Quarterly Hardcopy Peripherals Tracker - Final Historical 2019Q4 for U.S. and Canada. For details and latest report, see: http://www.keypointintelligence.com/HPTonerService.
[12] Change or cancel your plan at any time online. If you decide to cancel your HP Instant Ink plan you can go back to using HP original Standard or XL cartridges. Plan upgrades are effective immediately and the charges will be applied retrospectively or in the next billing cycle, depending on user choice. Plan downgrades and cancellations are effective after the last day of the current billing period. For full details go to instantink.hpconnected.com/terms.
[13] Program availability varies. Original HP cartridge return and recycling is currently available in more than 60 countries, territories and regions in Asia, Africa, Europe, and North and South America through the HP Planet Partners program. Program availability varies. For details, see hp.com/recycle.
Technical specification disclaimers
HP Auto-On/Auto-Off Technology capabilities subject to printer and settings; may require a firmware upgrade.
Requires the HP Smart app download. For details on local printing requirements see www.hp.com/go/mobileprinting. Certain features/software are available in English language only, and differ between desktop and mobile applications. Instant Ink subscription may be required. Instant Ink not available in all countries. See details at www.hptonerservice.com. Internet access required and must be purchased separately. HP account required for full functionality. List of supported operating systems available in app stores. Fax capabilities are for sending a fax only, and may require additional purchase. For more information, see: www.hpsmart.com/mobile-fax.
For yield information on the cartridge included with your printer, see http://www.hp.com/go/toneryield. Yield values measured in accordance with ISO/IEC 19752 and continuous printing. Actual yields vary considerably based on images printed and other factors.
Declared yields based on ISO/IEC 19752 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/toneryield
Wi-Fi Direct® footnote: Mobile device needs to be connected to Wi-Fi Direct® signal of a Wi-Fi Direct-supported AiO or printer prior to printing. Details at hp.com/go/mobileprinting. Wi-Fi Direct® is a registered trademark of Wi-Fi Alliance®.
Measured using ISO/IEC 24734 Feature Performance Test, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Measured using ISO/IEC 24734, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Measured using ISO/IEC 17629. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Based on the Blue Angel TEC method with the following possible exceptions: 1 minute or less sleep delay setting, Wi-Fi disabled.
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty. Energy Star value typically based on measurement of 115V device.
Scan speeds measured from ADF. Actual processing speeds may vary depending on scan resolution, network conditions, computer performance, and application software.