HP logo

HP Scanjet Enterprise Flow 5000 s5 Sheet-fed scanner 600 x 600 DPI A4 White

Brand:
Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
175263
Info modified on:
09 Jul 2024, 09:46:17
Short summary description HP Scanjet Enterprise Flow 5000 s5 Sheet-fed scanner 600 x 600 DPI A4 White:

HP Scanjet Enterprise Flow 5000 s5, 216 x 3100 mm, 600 x 600 DPI, Sheet-fed scanner, White, CMOS CIS, 7500 pages

Long summary description HP Scanjet Enterprise Flow 5000 s5 Sheet-fed scanner 600 x 600 DPI A4 White:

HP Scanjet Enterprise Flow 5000 s5. Maximum scan size: 216 x 3100 mm, Optical scanning resolution: 600 x 600 DPI. Scanner type: Sheet-fed scanner, Product color: White. Sensor type: CMOS CIS, Daily duty cycle (max): 7500 pages, Scanning noise level: 65 dB. Auto document feeder (ADF) input capacity: 80 sheets. Maximum ISO A-series paper size: A4

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.