location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite Dragonfly G2 Intel® Core™ i5 i5-1135G7 Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Elite Dragonfly
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6F6S7EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196786383144 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26815
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Sep 2023
Product end of life date
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Elite Dragonfly G2 Intel® Core™ i5 i5-1135G7 Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium Hybrid (2-in-1) Convertible (Folder) Blue
  • - Intel® Core™ i5 i5-1135G7
  • - Touchscreen 33,8 cm (13.3") Full HD 1920 x 1080 pixels IPS Gloss
  • - 16 GB LPDDR4x-SDRAM 4266 MHz
  • - 512 GB SSD
  • - Intel Iris Xe Graphics
  • - Wi-Fi 6 (802.11ax) Bluetooth 5.0 4G
  • - Lithium-Ion (Li-Ion) 56 Wh 65 W
  • - Windows 11 Pro
More>>>
Short summary description HP Elite Dragonfly G2 Intel® Core™ i5 i5-1135G7 Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Blue:
This short summary of the HP Elite Dragonfly G2 Intel® Core™ i5 i5-1135G7 Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Blue data-sheet is auto-generated and uses the product title and the first six key specs.

HP Elite Dragonfly G2, Intel® Core™ i5, 33,8 cm (13.3"), 1920 x 1080 pixels, 16 GB, 512 GB, Windows 11 Pro

Long summary description HP Elite Dragonfly G2 Intel® Core™ i5 i5-1135G7 Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Blue:
This is an auto-generated long summary of HP Elite Dragonfly G2 Intel® Core™ i5 i5-1135G7 Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Blue based on the first three specs of the first five spec groups.

HP Elite Dragonfly G2. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-1135G7. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 11 Pro. Product color: Blue

Design
Color name
Galaxy blue
Product type *
Hybrid (2-in-1)
Product color *
Blue
Form factor *
Convertible (Folder)
Market positioning
Premium
Introduction year
2022
Intel® vPro™ Platform Eligibility
No
Country of origin
China
Original brand name
HP
Display
Display diagonal *
33,8 cm (13.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
Panel type
IPS
Display surface
Gloss
Anti-glare screen
Yes
Display bezel technology
Micro-Edge
Display brightness
1000 cd/m²
Display diagonal (metric)
33,8 cm
RGB color space
NTSC
Color gamut
72%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
11th gen Intel® Core™ i5
Processor model *
i5-1135G7
Processor cores
4
Processor threads
8
Processor boost frequency
4,2 GHz
Processor cache
8 MB
Processor cache type
L3
Configurable TDP-up frequency
2,4 GHz
Configurable TDP-up
28 W
Configurable TDP-down
12 W
Configurable TDP-down frequency
0,9 GHz
Memory
Internal memory *
16 GB
Internal memory type
LPDDR4x-SDRAM
Memory clock speed
4266 MHz
Memory form factor
On-board
Memory slots
1x SO-DIMM
Maximum internal memory *
16 GB
Number of free internal memory expansion slots
1
ECC
No
Non-ECC
Yes
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD memory type
TLC
SSD interface
PCI Express, NVMe
NVMe
Yes
Optical drive type *
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card family
Intel Iris Xe Graphics
On-board graphics card model *
Intel Iris Xe Graphics
Audio
Audio system
B&O PLAY
Built-in speaker(s)
Yes
Number of built-in speakers
4
Speakers manufacturer
Bang & Olufsen
Network
Mobile network generation
4G
4G standard
LTE-TDD & LTE-FDD
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
Yes
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6 AX201
WLAN controller manufacturer
Intel
Network
Bluetooth
Yes
Bluetooth version
5.0
Miracast
Yes
MIMO
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
HDMI ports quantity *
1
HDMI version
2.0b
Thunderbolt 4 ports quantity
2
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
Charging port type
USB Type-C
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
Performance
Repairability index
8.4
Keyboard
Keyboard special features
Étanche
Pointing device
Clickpad
Numeric keypad *
No
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Input device model
Clavier HP Premium Pro
Software
Operating system installed *
Windows 11 Pro
Processor special features
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel Software Guard Extensions (Intel SGX)
No
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP Sure View
Yes
HP Connection Optimizer
Yes
HP Support Assistant
Yes
HP segment
Business
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
56 Wh
Fast charging
Yes
Fast charging time (50%)
30 min
Battery weight
240 g
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Password protection
Yes
Password protection type
BIOS, Power on, User
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, TCO
Weight & dimensions
Width
304,3 mm
Depth
197,5 mm
Height
16,1 mm
Weight *
990 g
Packaging data
Package width
69 mm
Package depth
449 mm
Package height
305 mm
Packaging content
Keyboard included
Yes
Other features
Number of speakers
4
Country Distributor
Sverige 1 distributor(s)
Suomi 2 distributor(s)