HP logo

HP V22i G5 FHD Monitor computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64966
Info modified on:
02 Nov 2024, 00:49:02
Short summary description HP V22i G5 FHD Monitor computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black:

HP V22i G5 FHD Monitor, 54,6 cm (21.5"), 1920 x 1080 pixels, Full HD, 5 ms, Black

Long summary description HP V22i G5 FHD Monitor computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black:

HP V22i G5 FHD Monitor. Display diagonal: 54,6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.