HP logo

HP Pro Mini 400 G9 Intel® Core™ i3 i3-12100T 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1839
Info modified on:
26 Jun 2024, 14:25:43
End of life date:
31 Jul 2023
Short summary description HP Pro Mini 400 G9 Intel® Core™ i3 i3-12100T 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Black:

HP Pro Mini 400 G9, 2,2 GHz, Intel® Core™ i3, i3-12100T, 8 GB, 256 GB, Windows 11 Pro

Long summary description HP Pro Mini 400 G9 Intel® Core™ i3 i3-12100T 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Black:

HP Pro Mini 400 G9. Processor frequency: 2,2 GHz, Processor family: Intel® Core™ i3, Processor model: i3-12100T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 730. Operating system installed: Windows 11 Pro. Power supply: 90 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 1,42 kg. Product color: Black

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.