location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 17-by0067nf Intel® Pentium® 4415U Laptop 43,9 cm (17.3") HD+ 4 GB DDR4-SDRAM 1,13 TB HDD+SSD Wi-Fi 4 (802.11n) Windows 10 Home Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17-by0067nf
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6BG39EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808348716 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4505
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 25 Jul 2019
Product end of life date
Bullet Points HP 17-by0067nf Intel® Pentium® 4415U Laptop 43,9 cm (17.3") HD+ 4 GB DDR4-SDRAM 1,13 TB HDD+SSD Wi-Fi 4 (802.11n) Windows 10 Home Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Black, White
  • - Intel® Pentium® 4415U 2,3 GHz
  • - 43,9 cm (17.3") HD+ 1600 x 900 pixels SVA LED backlight 16:9
  • - 4 GB DDR4-SDRAM 2133 MHz 1 x 4 GB
  • - 1,13 TB HDD+SSD DVD±RW
  • - Intel® HD Graphics 610
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.2
  • - Lithium-Ion (Li-Ion) 41 Wh 45 W
  • - Windows 10 Home 64-bit
More>>>
Short summary description HP 17-by0067nf Intel® Pentium® 4415U Laptop 43,9 cm (17.3") HD+ 4 GB DDR4-SDRAM 1,13 TB HDD+SSD Wi-Fi 4 (802.11n) Windows 10 Home Black, White:
This short summary of the HP 17-by0067nf Intel® Pentium® 4415U Laptop 43,9 cm (17.3") HD+ 4 GB DDR4-SDRAM 1,13 TB HDD+SSD Wi-Fi 4 (802.11n) Windows 10 Home Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

HP 17-by0067nf, Intel® Pentium®, 2,3 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 4 GB, 1,13 TB

Long summary description HP 17-by0067nf Intel® Pentium® 4415U Laptop 43,9 cm (17.3") HD+ 4 GB DDR4-SDRAM 1,13 TB HDD+SSD Wi-Fi 4 (802.11n) Windows 10 Home Black, White:
This is an auto-generated long summary of HP 17-by0067nf Intel® Pentium® 4415U Laptop 43,9 cm (17.3") HD+ 4 GB DDR4-SDRAM 1,13 TB HDD+SSD Wi-Fi 4 (802.11n) Windows 10 Home Black, White based on the first three specs of the first five spec groups.

HP 17-by0067nf. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: 4415U, Processor frequency: 2,3 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,13 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product color: Black, White

Design
Product type *
Laptop
Product color *
Black, White
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
43,9 cm (17.3")
Display resolution *
1600 x 900 pixels
Touchscreen *
No
HD type
HD+
Panel type
SVA
LED backlight
Yes
Native aspect ratio
16:9
RGB color space
NTSC
Color gamut
60%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor model *
4415U
Processor cores
2
Processor threads
4
Processor frequency *
2,3 GHz
System bus rate
4 GT/s
Processor cache
2 MB
Processor cache type
Smart Cache
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Bus type
OPI
Thermal Design Power (TDP)
15 W
Configurable TDP-down
10 W
Tjunction
100 °C
Maximum number of PCI Express lanes
10
PCI Express slots version
2.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Storage
Total storage capacity *
1,13 TB
Storage media *
HDD+SSD
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
5400 RPM
Total SSDs capacity
128 GB
Number of SSDs installed
1
SSD capacity
128 GB
Optical drive type *
DVD±RW
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 610
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
950 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5906
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera HD type
HD
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Antenna type
1x1
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4b
DVI port
No
Combo headphone/mic port
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Island-style keyboard
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
96508
Conflict-Free processor
Yes
Brand-specific features
HP JumpStart
Yes
HP CoolSense
Yes
HP speaker type
HP Dual Speakers
HP Audio Switch
Yes
HP front camera
HP TrueVision HD
HP segment
Home
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
41 Wh
Fast charging
Yes
Fast charging time (50%)
45 min
Power
AC adapter power
45 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
414,8 mm
Depth
272,2 mm
Height
24,5 mm
Weight *
2,51 kg
Other features
AC adapter included
Yes