HP logo

HP Pro x360 Fortis 11 inch G9 Intel® Celeron® N5100 Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 11 SE Education Black

Brand:
Product family:
HP segment:
Business
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18126
Info modified on:
11 Mar 2024, 09:14:46
End of life date:
30 Sept 2023
Short summary description HP Pro x360 Fortis 11 inch G9 Intel® Celeron® N5100 Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 11 SE Education Black:

HP Pro x360 Fortis 11 inch G9, Intel® Celeron®, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, 128 GB, Windows 11 SE Education

Long summary description HP Pro x360 Fortis 11 inch G9 Intel® Celeron® N5100 Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 11 SE Education Black:

HP Pro x360 Fortis 11 inch G9. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Celeron®, Processor model: N5100. Display diagonal: 29,5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 SE Education. Product color: Black

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.