location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Gaming TG01-2523nf Intel® Core™ i5 i5-11400F 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Windows 11 Home Mini Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion Gaming
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TG01
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TG01-2523nf
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68W41EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548502608 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5298
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Sep 2022
Product end of life date
Bullet Points HP Pavilion Gaming TG01-2523nf Intel® Core™ i5 i5-11400F 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Windows 11 Home Mini Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming PC Black 310 W
  • - Intel® Core™ i5 i5-11400F 2,6 GHz
  • - 8 GB DDR4-SDRAM 2933 MHz 1 x 8 GB
  • - 512 GB SSD Card reader integrated
  • - NVIDIA® GeForce® GTX 1650 4 GB
  • - Ethernet LAN 10,1000,100 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Windows 11 Home
More>>>
Short summary description HP Pavilion Gaming TG01-2523nf Intel® Core™ i5 i5-11400F 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Windows 11 Home Mini Tower PC Black:
This short summary of the HP Pavilion Gaming TG01-2523nf Intel® Core™ i5 i5-11400F 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Windows 11 Home Mini Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion Gaming TG01-2523nf, 2,6 GHz, Intel® Core™ i5, i5-11400F, 8 GB, 512 GB, Windows 11 Home

Long summary description HP Pavilion Gaming TG01-2523nf Intel® Core™ i5 i5-11400F 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Windows 11 Home Mini Tower PC Black:
This is an auto-generated long summary of HP Pavilion Gaming TG01-2523nf Intel® Core™ i5 i5-11400F 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Windows 11 Home Mini Tower PC Black based on the first three specs of the first five spec groups.

HP Pavilion Gaming TG01-2523nf. Processor frequency: 2,6 GHz, Processor family: Intel® Core™ i5, Processor model: i5-11400F. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 512 GB, Storage media: SSD, Card reader integrated. Discrete graphics card model: NVIDIA® GeForce® GTX 1650. Operating system installed: Windows 11 Home. Power supply: 310 W. Chassis type: Mini Tower. Product type: PC. Product color: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
11th gen Intel® Core™ i5
Processor model *
i5-11400F
Processor cores
6
Processor threads
12
Processor boost frequency
4,4 GHz
Processor frequency *
2,6 GHz
Processor cache
12 MB
Processor cache type
L3
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 8 GB
Memory clock speed
2933 MHz
ECC
No
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Optical drive type *
No
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express, NVMe
NVMe
Yes
SSD form factor
M.2
Card reader integrated
Yes
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA® GeForce® GTX 1650
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR5
Graphics card HDMI ports quantity
1
Graphics card DVI-D ports quantity
1
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 1000, 100 Mbit/s
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN controller manufacturer
Intel
WLAN controller model
Realtek RTL8821CE-M
Antenna type
1x1
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Design
Chassis type *
Mini Tower
Placement supported
Vertical
Cable lock slot
Yes
Cable lock slot type
Kensington
Product color *
Black
Performance
Market positioning
Gaming
Motherboard chipset
Intel H470
Motherboard form factor
mini ITX
Audio output channels
5.1 channels
Product type *
PC
Software
Operating system installed *
Windows 11 Home
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel Software Guard Extensions (Intel SGX)
No
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP segment
Home
Power
Power supply *
310 W
Weight & dimensions
Width *
155,4 mm
Depth *
307 mm
Height *
337,4 mm
Weight *
5,96 kg
Package width
499 mm
Package depth
400 mm
Package height
287 mm
Package weight
8,2 kg
Packaging content
Display included *
No
Keyboard connectivity
Wired
Other features
Keyboard type
USB