location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 27-dp1052nf Intel® Core™ i5 i5-1135G7 68,6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 1,51 TB HDD+SSD Windows 11 Home Wi-Fi 5 (802.11ac) Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27-dp1052nf
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68W34EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548502523 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4453
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Oct 2022
Product end of life date
Bullet Points HP 27-dp1052nf Intel® Core™ i5 i5-1135G7 68,6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 1,51 TB HDD+SSD Windows 11 Home Wi-Fi 5 (802.11ac) Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Everyday All-in-One PC Silver 90 W
  • - Intel® Core™ i5 i5-1135G7
  • - 68,6 cm (27") Full HD 1920 x 1080 IPS
  • - 16 GB DDR4-SDRAM 3200 MHz 1 x 16 GB
  • - 1,51 TB HDD+SSD Card reader integrated
  • - Intel Iris Xe Graphics
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.2
  • - Windows 11 Home
More>>>
Short summary description HP 27-dp1052nf Intel® Core™ i5 i5-1135G7 68,6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 1,51 TB HDD+SSD Windows 11 Home Wi-Fi 5 (802.11ac) Silver:
This short summary of the HP 27-dp1052nf Intel® Core™ i5 i5-1135G7 68,6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 1,51 TB HDD+SSD Windows 11 Home Wi-Fi 5 (802.11ac) Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP 27-dp1052nf, 68,6 cm (27"), Full HD, Intel® Core™ i5, 16 GB, 1,51 TB, Windows 11 Home

Long summary description HP 27-dp1052nf Intel® Core™ i5 i5-1135G7 68,6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 1,51 TB HDD+SSD Windows 11 Home Wi-Fi 5 (802.11ac) Silver:
This is an auto-generated long summary of HP 27-dp1052nf Intel® Core™ i5 i5-1135G7 68,6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 1,51 TB HDD+SSD Windows 11 Home Wi-Fi 5 (802.11ac) Silver based on the first three specs of the first five spec groups.

HP 27-dp1052nf. Product type: All-in-One PC. Display diagonal: 68,6 cm (27"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: IPS. Processor family: Intel® Core™ i5. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,51 TB, Storage media: HDD+SSD. On-board graphics card model: Intel Iris Xe Graphics. Built-in camera. Operating system installed: Windows 11 Home. Product color: Silver

Display
Display diagonal *
68,6 cm (27")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
Native aspect ratio
16:9
Display brightness
250 cd/m²
Panel type
IPS
RGB color space
NTSC
Anti-glare screen
Yes
Color gamut
72%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor model *
i5-1135G7
Processor cores
4
Processor threads
8
Processor boost frequency
4,2 GHz
Processor cache
8 MB
Processor cache type
L3
Configurable TDP-up frequency
2,4 GHz
Configurable TDP-up
28 W
Configurable TDP-down frequency
0,9 GHz
Configurable TDP-down
12 W
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory slots
1
Memory slots type
SO-DIMM
Memory clock speed
3200 MHz
Memory layout (slots x size)
1 x 16 GB
Memory form factor
DIMM/SO-DIMM
ECC
No
Storage
Total storage capacity *
1,51 TB
Storage media *
HDD+SSD
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD speed
7200 RPM
HDD interface
SATA
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express, NVMe
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
On-board graphics card model *
Intel Iris Xe Graphics
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Camera signal format
720p
Camera HD type
HD
Privacy camera
Yes
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN controller manufacturer
Realtek
WLAN controller model
Realtek RTL8821CE-M
Antenna type
2x2
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
4.2
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
HDMI ports quantity *
1
HDMI version
1.4
Combo headphone/mic port
Yes
Design
Product color *
Silver
Cable lock slot
Yes
Cable lock slot type
Kensington
Country of origin
China
Performance
Product type *
All-in-One PC
Market positioning
Everyday
Software
Operating system installed *
Windows 11 Home
Processor special features
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel Software Guard Extensions (Intel SGX)
No
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP speaker type
HP Dual Speakers
HP front camera
HP TrueVision HD
HP segment
Home
Power
AC adapter power
90 W
Weight & dimensions
Width (with stand)
613,2 mm
Depth (with stand)
230,9 mm
Height (with stand)
450,8 mm
Weight (with stand)
6,98 kg
Package width
711 mm
Package depth
288 mm
Package height
598 mm
Package weight
12,5 kg
Packaging content
Mouse included
Yes
Keyboard included
Yes
Keyboard connectivity
Wired
Other features
Display bezel technology
Micro-Edge
Display diagonal (metric)
68,6 cm
Keyboard type
USB
Country Distributor
France 1 distributor(s)