HP logo

HP OMEN by 45L GT20-0999nf Tower Black

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3799
Info modified on:
26 Oct 2024, 23:25:43
End of life date:
30 Sept 2024
Short summary description HP OMEN by 45L GT20-0999nf Tower Black:

HP OMEN by 45L GT20-0999nf, Tower, PC, Black, ATX, micro ATX, 17 cm, 38 cm

Long summary description HP OMEN by 45L GT20-0999nf Tower Black:

HP OMEN by 45L GT20-0999nf. Form factor: Tower, Type: PC, Product color: Black. Front fans diameters supported: 120 mm. SSD form factor: 2.5". Width: 204 mm, Depth: 470 mm, Height: 555 mm. Package width: 592 mm, Package depth: 328 mm, Package height: 672 mm

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.