HP logo

Victus by HP 15L TG02-0180nf Intel® Core™ i5 i5-12400 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Windows 11 Home Tower PC Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2100
Info modified on:
12 Mar 2024, 11:37:37
End of life date:
31 Dec 2022
Short summary description Victus by HP 15L TG02-0180nf Intel® Core™ i5 i5-12400 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Windows 11 Home Tower PC Silver:

Victus by HP 15L TG02-0180nf, 2,5 GHz, Intel® Core™ i5, i5-12400, 16 GB, 512 GB, Windows 11 Home

Long summary description Victus by HP 15L TG02-0180nf Intel® Core™ i5 i5-12400 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Windows 11 Home Tower PC Silver:

Victus by HP 15L TG02-0180nf. Processor frequency: 2,5 GHz, Processor family: Intel® Core™ i5, Processor model: i5-12400. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 730, Discrete graphics card model: NVIDIA® GeForce® GTX 1650. Operating system installed: Windows 11 Home. Power supply: 350 W. Chassis type: Tower. Product type: PC. Product color: Silver

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.