location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 150 Wired Keyboard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
150 Wired Keyboard
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
664R5AA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548244133 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60479
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2024 11:45:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 150 Wired Keyboard
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - LED indicators illuminate Number Lock, Caps Lock, and Scroll Lock so you don't have to guess what's on or off. One less thing.
  • - Rest easy with an HP standard one-year limited warranty.[1]
Guarantee: One year limited warranty
Long product name HP 150 Wired Keyboard :
The short editorial description of HP 150 Wired Keyboard

150 Wired Keyboard
More>>>
HP 150 Wired Keyboard:
The official marketing text of HP 150 Wired Keyboard as supplied by the manufacturer

Just Your Type
Pick up and go with this perfect plug-in-play companion, a comfortable keyboard with all the bells and whistles for wherever your journey takes you.

Short summary description HP 150 Wired Keyboard:
This short summary of the HP 150 Wired Keyboard data-sheet is auto-generated and uses the product title and the first six key specs.

HP 150 Wired Keyboard, Full-size (100%), Wired, USB, Mechanical, QWERTY, Black

Long summary description HP 150 Wired Keyboard:
This is an auto-generated long summary of HP 150 Wired Keyboard based on the first three specs of the first five spec groups.

HP 150 Wired Keyboard. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard layout: QWERTY. Cable length: 1 m. Recommended usage: Universal. Product color: Black

Quick, Comfy, Accurate

This chiclet-style keyboard's design is sleek. The low-profile design keeps keystrokes quick, comfy, and quite accurate...just your type.

A Shortcut Above

Common controls are integrated into 12 shortcut combos with the Fn key—music, movies, volume, homepage, bookmarks, and email. Now that's a shortcut above.

Plug-in and Type

Get to typing quicker with the USB plug-and-play setup that'll have you connecting to your PC faster and easier than ever.

Keyboard
Recommended usage *
Universal
Connectivity technology *
Wired
Device interface *
USB
Keyboard key switch *
Mechanical
Keyboard layout *
QWERTY
Keyboard language *
English
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Design
Backlight *
No
Keyboard style
Straight
Product color *
Black
Features
USB connector type
USB Type-A
Cable length
1 m
Power
Power source type *
USB
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Windows 10, Windows 11
Weight & dimensions
Keyboard dimensions (WxDxH)
425,9 x 146,1 x 26,8 mm
Keyboard weight
440 g
Weight
440 g
Packaging data
Package width
441 mm
Package depth
166 mm
Package height
30 mm
Package weight
590 g
Package type
Box
Packaging content
Number of products included *
1 pc(s)
User guide
Yes
Other features
Depth
146,1 mm
Height
26,8 mm
Width
425,9 mm
Logistics data
Pallet weight (imperial)
406 kg (895.1 lbs)
Pallet weight
406 g
Country Distributor
Nederland 5 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)