location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP P22 G5 FHD Monitor computer monitor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P22 G5 FHD Monitor
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
64X86AT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548138814 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16869
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Jul 2024 00:14:36
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description HP P22 G5 FHD Monitor computer monitor:
This short summary of the HP P22 G5 FHD Monitor computer monitor data-sheet is auto-generated and uses the product title and the first six key specs.

HP P22 G5 FHD Monitor, NTSC, 72%, 488,4 mm, 180,5 mm, 378,2 mm, 3,25 kg

Long summary description HP P22 G5 FHD Monitor computer monitor:
This is an auto-generated long summary of HP P22 G5 FHD Monitor computer monitor based on the first three specs of the first five spec groups.

HP P22 G5 FHD Monitor. Colour gamut standard: NTSC, Color gamut: 72%. Width (with stand): 488,4 mm, Depth (with stand): 180,5 mm, Height (with stand): 378,2 mm. Package width: 567 mm, Package depth: 121 mm, Package height: 387 mm. Weight: 3,25 kg, Height: 294,3 mm, Width: 488,4 mm

Display
Colour gamut standard
NTSC
Color gamut
72%
Weight & dimensions
Width (with stand)
488,4 mm
Depth (with stand)
180,5 mm
Height (with stand)
378,2 mm
Weight (with stand)
3,25 kg
Width (without stand)
488,4 mm
Depth (without stand)
51,2 mm
Height (without stand)
294,3 mm
Packaging data
Package width
567 mm
Package depth
121 mm
Package height
387 mm
Package weight
5,24 kg
Sustainability
European Product Registry for Energy Labelling (EPREL) code
1241632
Other features
Weight
3,25 kg
Height
294,3 mm
Width
488,4 mm
Depth
51,2 mm
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)