HP logo

HP P24h G5 FHD Monitor computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31188
Info modified on:
05 Nov 2024, 12:26:15
End of life date:
30 Sept 2024
Short summary description HP P24h G5 FHD Monitor computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black:

HP P24h G5 FHD Monitor, 60,5 cm (23.8"), 1920 x 1080 pixels, Full HD, 5 ms, Black

Long summary description HP P24h G5 FHD Monitor computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black:

HP P24h G5 FHD Monitor. Display diagonal: 60,5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.