HP logo

OMEN by HP 45L GT22-0591nf Intel® Core™ i7 i7-12700K 16 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3070 Ti Windows 11 Home Tower PC Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2392
Info modified on:
12 Mar 2024, 11:37:37
End of life date:
31 Jul 2023
Short summary description OMEN by HP 45L GT22-0591nf Intel® Core™ i7 i7-12700K 16 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3070 Ti Windows 11 Home Tower PC Black:

OMEN by HP 45L GT22-0591nf, 3,6 GHz, Intel® Core™ i7, i7-12700K, 16 GB, 2 TB, Windows 11 Home

Long summary description OMEN by HP 45L GT22-0591nf Intel® Core™ i7 i7-12700K 16 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3070 Ti Windows 11 Home Tower PC Black:

OMEN by HP 45L GT22-0591nf. Processor frequency: 3,6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-12700K. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3733 MHz. Total storage capacity: 2 TB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 770, Discrete graphics card model: NVIDIA GeForce RTX 3070 Ti. Operating system installed: Windows 11 Home. Power supply: 800 W. Chassis type: Tower. Product type: PC. Product color: Black

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.