location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Fury 16 G11 Intel® Core™ i7 i7-14700HX Mobile workstation 40,6 cm (16") WQUXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A1000 Wi-Fi 7 (802.11be) Windows 11 Pro Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook Fury
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16 G11
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62X95EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198415795861 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1788
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Sep 2024 00:30:48
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP ZBook Fury 16 G11 Intel® Core™ i7 i7-14700HX Mobile workstation 40,6 cm (16") WQUXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A1000 Wi-Fi 7 (802.11be) Windows 11 Pro Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Performance Mobile workstation Clamshell Grey
  • - Intel® Core™ i7 i7-14700HX
  • - 40,6 cm (16") WQUXGA 3840 x 2400 pixels IPS LED backlight
  • - 16 GB DDR5-SDRAM 5600 MHz 2 x 8 GB
  • - 1 TB SSD
  • - NVIDIA RTX A1000 6 GB Intel® UHD Graphics
  • - Wi-Fi 7 (802.11be) Ethernet LAN 10,1000,100 Mbit/s Bluetooth 5.4
  • - Lithium Polymer (LiPo) 95 Wh 230 W
  • - Windows 11 Pro
More>>>
Short summary description HP ZBook Fury 16 G11 Intel® Core™ i7 i7-14700HX Mobile workstation 40,6 cm (16") WQUXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A1000 Wi-Fi 7 (802.11be) Windows 11 Pro Grey:
This short summary of the HP ZBook Fury 16 G11 Intel® Core™ i7 i7-14700HX Mobile workstation 40,6 cm (16") WQUXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A1000 Wi-Fi 7 (802.11be) Windows 11 Pro Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook Fury 16 G11, Intel® Core™ i7, 40,6 cm (16"), 3840 x 2400 pixels, 16 GB, 1 TB, Windows 11 Pro

Long summary description HP ZBook Fury 16 G11 Intel® Core™ i7 i7-14700HX Mobile workstation 40,6 cm (16") WQUXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A1000 Wi-Fi 7 (802.11be) Windows 11 Pro Grey:
This is an auto-generated long summary of HP ZBook Fury 16 G11 Intel® Core™ i7 i7-14700HX Mobile workstation 40,6 cm (16") WQUXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A1000 Wi-Fi 7 (802.11be) Windows 11 Pro Grey based on the first three specs of the first five spec groups.

HP ZBook Fury 16 G11. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-14700HX. Display diagonal: 40,6 cm (16"), HD type: WQUXGA, Display resolution: 3840 x 2400 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA RTX A1000. Operating system installed: Windows 11 Pro. Product color: Grey

Design
Product type *
Mobile workstation
Product color *
Grey
Form factor *
Clamshell
Market positioning
Performance
Introduction year
2024
Intel® vPro™ Platform Eligibility
No
Original brand name
HP
Display
Display diagonal *
40,6 cm (16")
Display resolution *
3840 x 2400 pixels
Touchscreen *
No
HD type
WQUXGA
Panel type
IPS
LED backlight
Yes
Anti-glare screen
Yes
Display bezel technology
Micro-Edge
Display brightness
500 cd/m²
Display diagonal (metric)
40,6 cm
RGB color space
DCI-P3
Color gamut
100%
Maximum refresh rate
120 Hz
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
Intel® Core™ i7 (14th gen)
Processor model *
i7-14700HX
Processor cores
20
Processor threads
28
Processor boost frequency
5,5 GHz
Performance cores
8
Efficient cores
12
Performance-core Max Turbo Frequency
5,5 GHz
Efficient-core Max Turbo Frequency
3,9 GHz
Performance-core base frequency
2,1 GHz
Efficient-core base frequency
1,5 GHz
Processor cache
33 MB
Processor cache type
L3
Processor base power
55 W
Maximum turbo power
157 W
Memory
Internal memory *
16 GB
Internal memory type
DDR5-SDRAM
Memory clock speed
5600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 8 GB
Memory slots
4x SO-DIMM
Maximum internal memory *
128 GB
Memory channels
Dual-channel
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD memory type
TLC
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA RTX A1000
Discrete graphics card memory
6 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
Yes
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Audio
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution (numeric)
5 MP
Front camera HD type
HD
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 7 (802.11be)
Wi-Fi standards
Wi-Fi 7 (802.11be)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 7 BE200
WLAN controller manufacturer
Intel
Ethernet LAN
Yes
Ethernet LAN data rates
10, 1000, 100 Mbit/s
Bluetooth
Yes
Bluetooth version
5.4
Near Field Communication (NFC)
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.1
Mini DisplayPorts quantity
1
Thunderbolt 4 ports quantity
2
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
2
Performance
Motherboard chipset
Intel WM790
Repairability index
8.7
Keyboard
Keyboard special features
Étanche
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Input device model
Clavier HP Premium
Software
Operating system installed *
Windows 11 Pro
Brand-specific features
HP speaker type
HP Dual Speakers
HP front camera
HP Webcam
HP segment
Business
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
8
Battery capacity *
95 Wh
Power
AC adapter power
230 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Fingerprint reader
Yes
Smart card reader
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Password protection
Yes
Certificates
Low halogen
Yes
Sustainability
Sustainability certificates
TCO
Weight & dimensions
Width
363 mm
Depth
250 mm
Height
27,7 mm
Weight *
2,4 kg
Packaging data
Package width
552 mm
Package depth
69 mm
Package height
345 mm
Country Distributor
France 1 distributor(s)
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)