HP Elite Mini 805 G8, 3,6 GHz, AMD Ryzen™ 3 PRO, 5350GE, 8 GB, 256 GB, Windows 11 Pro
HP Elite Mini 805 G8. Processor frequency: 3,6 GHz, Processor family: AMD Ryzen™ 3 PRO, Processor model: 5350GE. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 11 Pro. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 1,45 kg. Product color: Black