HP logo

HP Designjet T100 24-in Printer

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15549
Info modified on:
05 Oct 2024, 02:51:39
Bullet Points HP Designjet T100 24-in Printer:
  • - Print
Guarantee:
One-year limited hardware warranty
Long product name HP Designjet T100 24-in Printer:

DesignJet T100 24-in Printer

HP Designjet T100 24-in Printer:

Save space, time, and money with a compact plotter with built-in Wi-Fi that lets you print right away. Speed up the PDF printing process. Print from your smartphone with the HP Smart app.[2] Get high quality and high speed.

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP Designjet T100 24-in Printer:

HP Designjet T100 24-in Printer, Thermal inkjet, 1200 x 1200 DPI, Black, Cyan, Magenta, Yellow, 1200 x 1200 DPI, 32 pph, 610 x 1897 mm

Long summary description HP Designjet T100 24-in Printer:

HP Designjet T100 24-in Printer. Print technology: Thermal inkjet, Maximum resolution: 1200 x 1200 DPI, Printing colors: Black, Cyan, Magenta, Yellow. Maximum print size: 610 x 1897 mm, Paper tray media types: Bond paper, Coated paper, Glossy paper, Plain paper, Recycled paper, Satin paper, Semi-glossy paper, Media thickness: 0.3 mm. Ethernet interface type: Fast Ethernet, USB connector: USB Type-A, Ethernet LAN data rates: 100 Mbit/s. Product color: White, Internal memory: 256 MB, Sound power level (standby): 16 dB. Power supply: 35 W

Distributors
Loading...
Disclaimer HP Designjet T100 24-in Printer 5ZY56A:
[1] Most compact footprint based on competitive alternatives with comparable size and features as of February 2019.
[2] Compared to other HP DesignJet T-series plotters, as of February 2019.
Technical specification disclaimers
Mechanical printing time. Printed in Fast mode, using HP Bright White Inkjet Paper (bond) and Original HP inks.
±0.1% of the specified vector length or ±0.2 mm (whichever greater) at 23ºC (73ºF), 50-60% relative humidity, on A0/E printing material in Best or Normal mode with HP Heavyweight Coated roll feed and Original HP inks.
With HP Premium Instant Dry Photo Gloss media with Original HP inks.
BMG trademark license code FSC®-C115319, see http://www.fsc.org. HP trademark license code FSC®-C017543, see http://www.fsc.org.
Can be recycled through commonly available recycling programs.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.