HP logo

HP Engage One Pro All-in-One System 3,2 GHz 39,6 cm (15.6") 1366 x 768 pixels Touchscreen

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created by HP
Product views:
4972
Info modified on:
12 Mar 2024, 11:37:37
End of life date:
30 Sept 2023
Short summary description HP Engage One Pro All-in-One System 3,2 GHz 39,6 cm (15.6") 1366 x 768 pixels Touchscreen:

HP Engage One Pro All-in-One System, 39,6 cm (15.6"), 1366 x 768 pixels, Intel® Core™ i3, Intel, 3,2 GHz, 6 MB

Long summary description HP Engage One Pro All-in-One System 3,2 GHz 39,6 cm (15.6") 1366 x 768 pixels Touchscreen:

HP Engage One Pro All-in-One System. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Processor family: Intel® Core™ i3, Processor manufacturer: Intel, Processor frequency: 3,2 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.