location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Engage Flex Mini Retail System

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Engage Flex Mini Retail System
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5T8F9EA show
Show alternative article codes used in the online market place
Category:
point of sale systems
POS Systems Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28991
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Aug 2024 00:37:50
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jul 2024
Product end of life date
More>>>
Short summary description HP Engage Flex Mini Retail System:
This short summary of the HP Engage Flex Mini Retail System data-sheet is auto-generated and uses the product title and the first six key specs.

HP Engage Flex Mini Retail System, Intel® Core™ i3, Intel, 3,8 GHz, 6 MB, 8 GB, DDR4-SDRAM

Long summary description HP Engage Flex Mini Retail System:
This is an auto-generated long summary of HP Engage Flex Mini Retail System based on the first three specs of the first five spec groups.

HP Engage Flex Mini Retail System. Processor family: Intel® Core™ i3, Processor manufacturer: Intel, Processor boost frequency: 3,8 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz

Processor
Processor manufacturer
Intel
Processor family *
Intel® Core™ i3
Processor cores
4
Processor threads
8
Processor boost frequency
3,8 GHz
Processor cache
6 MB
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2666 MHz
Other features
Memory slots
1
Country Distributor
Deutschland 1 distributor(s)
Sverige 2 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)