location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook Fortis G10 Intel® N N100 29,5 cm (11.6") HD 4 GB LPDDR5-SDRAM 32 GB eMMC Wi-Fi 6E (802.11ax) ChromeOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Chromebook
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fortis G10
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5P9L4EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198122316731 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3955
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jul 2024 01:14:37
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Chromebook Fortis G10 Intel® N N100 29,5 cm (11.6") HD 4 GB LPDDR5-SDRAM 32 GB eMMC Wi-Fi 6E (802.11ax) ChromeOS Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Cloud computing Chromebook Clamshell Black
  • - Intel® N N100
  • - 29,5 cm (11.6") HD 1366 x 768 pixels
  • - 4 GB LPDDR5-SDRAM 6400 MHz
  • - 32 GB eMMC
  • - Intel® UHD Graphics
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - Lithium Polymer (LiPo) 47 Wh 45 W
  • - ChromeOS
More>>>
Short summary description HP Chromebook Fortis G10 Intel® N N100 29,5 cm (11.6") HD 4 GB LPDDR5-SDRAM 32 GB eMMC Wi-Fi 6E (802.11ax) ChromeOS Black:
This short summary of the HP Chromebook Fortis G10 Intel® N N100 29,5 cm (11.6") HD 4 GB LPDDR5-SDRAM 32 GB eMMC Wi-Fi 6E (802.11ax) ChromeOS Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Chromebook Fortis G10, Intel® N, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, 32 GB, ChromeOS

Long summary description HP Chromebook Fortis G10 Intel® N N100 29,5 cm (11.6") HD 4 GB LPDDR5-SDRAM 32 GB eMMC Wi-Fi 6E (802.11ax) ChromeOS Black:
This is an auto-generated long summary of HP Chromebook Fortis G10 Intel® N N100 29,5 cm (11.6") HD 4 GB LPDDR5-SDRAM 32 GB eMMC Wi-Fi 6E (802.11ax) ChromeOS Black based on the first three specs of the first five spec groups.

HP Chromebook Fortis G10. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® N, Processor model: N100. Display diagonal: 29,5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 32 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics. Operating system installed: ChromeOS. Product color: Black. Weight: 1,33 kg

Design
Product type *
Chromebook
Product color *
Black
Form factor *
Clamshell
Market positioning
Cloud computing
Original brand name
HP
Display
Display diagonal *
29,5 cm (11.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
Display brightness
250 cd/m²
Display diagonal (metric)
29,5 cm
RGB color space
NTSC
Color gamut
50%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® N
Processor model *
N100
Processor cores
4
Processor threads
4
Processor boost frequency
3,4 GHz
Processor cache
6 MB
Processor cache type
L3
Memory
Internal memory *
4 GB
Internal memory type
LPDDR5-SDRAM
Memory clock speed
6400 MHz
Memory form factor
On-board
Maximum internal memory *
4 GB
ECC
No
Non-ECC
Yes
Storage
Total storage capacity *
32 GB
Storage media *
eMMC
Flash memory
32 GB
Optical drive type *
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics
Audio
Built-in speaker(s)
Yes
Number of built-in speakers
2
Built-in microphone
Yes
Number of microphones
2
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Network
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6E AX211
WLAN controller manufacturer
Intel
Bluetooth
Yes
Bluetooth version
5.3
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
2
HDMI ports quantity *
1
HDMI version
1.4
Combo headphone/mic port
Yes
USB Power Delivery
Yes
Keyboard
Numeric keypad *
No
Island-style keyboard
Yes
Full-size keyboard
Yes
Software
Operating system installed *
ChromeOS
Brand-specific features
HP segment
Business
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
2
Battery capacity *
47 Wh
Battery weight
190 g
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Password protection
Yes
Password protection type
BIOS, Power on, User
Certificates
Low halogen
Yes
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, TCO
Weight & dimensions
Width
295 mm
Depth
204 mm
Height
19 mm
Weight *
1,33 kg
Packaging data
Package width
67 mm
Package depth
435 mm
Package height
260 mm
Packaging content
Stylus pen
No
Country Distributor
United Kingdom 1 distributor(s)