location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Engage Go Jacket MSR+SCR+BCS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP Engage Go Jacket MSR+SCR+BCS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5LY02AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808624469 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77429
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:27:15
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2022
Product end of life date
Guarantee: Three-year worldwide limited warranty, and extend protection with optional HP Care services. HP Care Packs sold separately.
Long product name HP Engage Go Jacket MSR+SCR+BCS :
The short editorial description of HP Engage Go Jacket MSR+SCR+BCS

Engage Go Jacket MSR+SCR+BCS
More>>>
HP Engage Go Jacket MSR+SCR+BCS:
The official marketing text of HP Engage Go Jacket MSR+SCR+BCS as supplied by the manufacturer

Enable your HP Engage Go for barcode scanning, and customer and employee authentication while adding an extra layer of drop protection with the HP Engage Go Jacket MSR+SCR+BCS.

Short summary description HP Engage Go Jacket MSR+SCR+BCS:
This short summary of the HP Engage Go Jacket MSR+SCR+BCS data-sheet is auto-generated and uses the product title and the first six key specs.

HP Engage Go Jacket MSR+SCR+BCS, 221,7 mm, 349 mm, 21,4 mm, 720 g

Long summary description HP Engage Go Jacket MSR+SCR+BCS:
This is an auto-generated long summary of HP Engage Go Jacket MSR+SCR+BCS based on the first three specs of the first five spec groups.

HP Engage Go Jacket MSR+SCR+BCS. Width: 221,7 mm, Depth: 349 mm, Height: 21,4 mm

Simple barcode scanning

Manage inventory, and scan customer purchases, mobile wallets and digital and paper coupons with the integrated 2-D barcode scanner,[1] which can be triggered with single or dual hand operation.

Customer and employee authentication

Swipe customer loyalty cards with the integrated magnetic stripe reader. Use the MSR or built-in smart card reader for employee logins.[2]

Quickly move between fixed to mobile

Use it your way

Weight & dimensions
Width
221,7 mm
Depth
349 mm
Height
21,4 mm
Weight & dimensions
Weight
720 g
Logistics data
Harmonized System (HS) code
85299040
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Australia 1 distributor(s)
Deutschland 1 distributor(s)
United Arab Emirates 1 distributor(s)
Disclaimer HP Engage Go Jacket MSR+SCR+BCS:
Disclaimer

[1] Internet access and barcode scanning software sold separately.
[2] Internet access and authentication software sold separately.