location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 295 G8 Microtower PC Bundle AMD Ryzen™ 3 5300G 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
295 G8 Microtower PC Bundle
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5L5R2EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196337546257 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10726
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Sep 2024 06:18:15
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 295 G8 Microtower PC Bundle AMD Ryzen™ 3 5300G 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Everyday PC
  • - AMD Ryzen™ 3 5300G 4 GHz
  • - 8 GB DDR4-SDRAM 3200 MHz 1 x 8 GB
  • - 256 GB SSD DVD±RW
  • - AMD Radeon Graphics
  • - Ethernet LAN
  • - Windows 11 Pro
More>>>
Short summary description HP 295 G8 Microtower PC Bundle AMD Ryzen™ 3 5300G 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro:
This short summary of the HP 295 G8 Microtower PC Bundle AMD Ryzen™ 3 5300G 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro data-sheet is auto-generated and uses the product title and the first six key specs.

HP 295 G8 Microtower PC Bundle, 4 GHz, AMD Ryzen™ 3, 8 GB, 256 GB, DVD±RW, Windows 11 Pro

Long summary description HP 295 G8 Microtower PC Bundle AMD Ryzen™ 3 5300G 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro:
This is an auto-generated long summary of HP 295 G8 Microtower PC Bundle AMD Ryzen™ 3 5300G 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro based on the first three specs of the first five spec groups.

HP 295 G8 Microtower PC Bundle. Processor frequency: 4 GHz, Processor family: AMD Ryzen™ 3, Processor model: 5300G. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 11 Pro. Chassis type: Micro Tower. Product type: PC. Weight: 5,52 kg

Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 3
Processor model *
5300G
Processor cores
4
Processor threads
8
Processor boost frequency
4,2 GHz
Processor frequency *
4 GHz
Processor cache
8 MB
Processor cache type
L3
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x DIMM
Memory clock speed
3200 MHz
ECC
No
Non-ECC
Yes
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Optical drive type *
DVD±RW
Number of storage drives installed
1
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
PCI Express
NVMe
Yes
SSD form factor
M.2
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
On-board GPU manufacturer
AMD
On-board graphics card family
AMD Radeon Graphics
On-board graphics card model *
AMD Radeon Graphics
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
2
Ports & interfaces
VGA (D-Sub) ports quantity
1
Line-out
Yes
Line-in
Yes
Serial ports quantity
1
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
1
PCI slots
1
Design
Chassis type *
Micro Tower
Number of 3.5" bays
2
Performance
Market positioning
Everyday
Motherboard chipset
AMD PRO 565
Audio chip
Realtek ALC3601
Built-in speaker(s)
Yes
Password protection
Yes
Password protection type
BIOS, Power on, User
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Product type *
PC
Software
Operating system installed *
Windows 11 Pro
Brand-specific features
HP JumpStart
Yes
HP Support Assistant
Yes
HP segment
Business
Sustainability
Sustainability compliance
Yes
Weight & dimensions
Width *
155 mm
Depth *
297 mm
Height *
337 mm
Weight *
5,52 kg
Package width
287 mm
Package depth
400 mm
Package height
499 mm
Package weight
8 kg
Packaging content
Keyboard included
Yes
Keyboard connectivity
Wired
Other features
Number of free internal memory expansion slots
1
Country Distributor
France 2 distributor(s)
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)