HP logo

HP ProDesk 405 G8 AMD Ryzen™ 5 5600G 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5797
Info modified on:
11 Nov 2024, 16:50:42
End of life date:
31 Jul 2022
Short summary description HP ProDesk 405 G8 AMD Ryzen™ 5 5600G 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black:

HP ProDesk 405 G8, 3,9 GHz, AMD Ryzen™ 5, 8 GB, 256 GB, DVD-RW, Windows 10 Pro

Long summary description HP ProDesk 405 G8 AMD Ryzen™ 5 5600G 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black:

HP ProDesk 405 G8. Processor frequency: 3,9 GHz, Processor family: AMD Ryzen™ 5, Processor model: 5600G. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD-RW. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Pro. Chassis type: SFF. Product type: PC. Weight: 3,9 kg. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.