location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet T650 24-in Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet T650 24-in Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5HB08G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850020056 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6053
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jul 2024 00:10:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Designjet T650 24-in Printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print
Guarantee: One-year limited hardware warranty
Long product name HP Designjet T650 24-in Printer :
The short editorial description of HP Designjet T650 24-in Printer

DesignJet T650 24-in Printer
More>>>
HP Designjet T650 24-in Printer:
The official marketing text of HP Designjet T650 24-in Printer as supplied by the manufacturer

The world's smallest wide-format printer[4] with a built-in stand, is designed to fit your office, budget, and the way you work. Print multi-size projects with ease. Print your A1 plot as fast as 25 seconds.[8] 1 GB memory.

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP Designjet T650 24-in Printer:
This short summary of the HP Designjet T650 24-in Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet T650 24-in Printer, Thermal inkjet, 2400 x 1200 DPI, CALS G4, HP-GL/2, HP-RTL, JPEG, URF, Black, Cyan, Magenta, Yellow, Bond paper, Glossy paper, Heavy paper, Plain paper, Satin paper, A1, A2, A3, A4

Long summary description HP Designjet T650 24-in Printer:
This is an auto-generated long summary of HP Designjet T650 24-in Printer based on the first three specs of the first five spec groups.

HP Designjet T650 24-in Printer. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: CALS G4, HP-GL/2, HP-RTL, JPEG, URF. Paper tray media types: Bond paper, Glossy paper, Heavy paper, Plain paper, Satin paper, ISO A-series sizes (A0...A9): A1, A2, A3, A4, Maximum roll diameter: 10 cm. Product color: Black, Internal memory: 1024 MB. Power consumption (standby): 0,2 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Sustainability certificates: ENERGY STAR

Extreme simplicity

Print multi-size A3 and A1 or A0 projects automatically, without manually switching the media source.
Save time with the world's easiest job submission[2]—send multiple files in one click with HP Click.[3]
Print with confidence you'll get the results you expect with an intuitive driver and true print preview.

Fits your office and budget

Save space with the world's smallest plotters[4] designed to fit your office, including a built-in stand.
Use up to 95% less ink for routine maintenance vs competitor and get up to 100 extra A1 pages per month.[5]
More sustainable design reduces CO2e up to 7.3 tons/year by units sold by using up to 30% recycled plastic.[6]

Fits the way you work

Avoid waiting by the printer with high-speed printing as fast as 25 seconds per A1 plot.[8]
Be more productive—save time from job prep to final print by printing your projects up to 2x faster.[2]
Print your jobs and manage your plotter from virtually anywhere, anytime with the HP Smart app.
Get high-quality results—HP Bright Office Inks plot up to 31% more line accuracy and up to 65% more gamut.[7]

Printing
Print technology *
Thermal inkjet
Color *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
4
Page description languages *
CALS G4, HP-GL/2, HP-RTL, JPEG, URF
Printing colors *
Black, Cyan, Magenta, Yellow
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
Paper tray media types *
Bond paper, Glossy paper, Heavy paper, Plain paper, Satin paper
ISO A-series sizes (A0...A9)
A1, A2, A3, A4
Cut sheets *
Yes
Maximum roll diameter
10 cm
Ports & interfaces
Wi-Fi *
Yes
Ethernet LAN *
Yes
USB port *
Yes
Performance
Product color *
Black
Built-in display *
No
Internal memory
1024 MB
Power
Power consumption (standby)
0,2 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-25 - 55 °C
Storage relative humidity (H-H)
0 - 95%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
1013 mm
Depth
605 mm
Height
932 mm
Weight
29,5 kg
Packaging data
Package width
1155 mm
Package depth
575 mm
Package height
475 mm
Package weight
38 kg
Country Distributor
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
United States 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP Designjet T650 24-in Printer:
Disclaimer

[1] The HP DesignJet T600 Printer series and the HP DesignJet Studio Printer series are the only solutions providing seamless printing of both large- and small-format sheets automatically in a multi-size print basket compared to competitive alternatives with comparable size and features as of January, 2020.
[2] Three-click printing with HP Click software compared to up to 11 clicks with competitive alternatives when printing 5 files of different sizes. Applicable to PDF, JPEG, TIFF, DWF, and HP-GL/2 files. Based on testing the HP DesignJet T650 36-in Printer, from job prep to print is up to 2x faster than competitive alternatives with comparable size and features as of January, 2020.
[3] One-click printing with HP Click software. Applicable to PDF, JPEG, TIFF, DWF, and HP-GL/2 files.
[4] HP DesignJet T650 36-in series printers are up to 17% smaller compared to competitive alternatives with comparable size and features as of January, 2020. The world's smallest large-format plotters based on most compact footprint.
[5] Based on HP internal testing, January 2020, comparing the HP DesignJet T200 Printer, that uses the same ink and print mode as the HP DesignJet T600 Printer series, and Canon TM-200 and TM-300 Printers in terms of ink used during routine printhead cleanings.
[6] More sustainable design compared to the previous printer models (HP DesignJet T500 Printer series) replaced with the HP DesignJet T600 Printer series. Based on calculations in accordance with ISO 14040/14044 Life Cycle Assessments using ReCiPe (H) v. 1.1 (2016) on GaBi 8.5 (2018) software and scaled to reflect expected yearly sales.
[7] Up to 31% more line accuracy based on HP internal testing, September 2019 of 1 pixel vertical line straightness comparing prints from the HP DesignJet T600 Printer series and Canon TM-305 Printer on plain paper using equivalent fast/draft print modes. Up to 65% more color gamut based on HP internal testing, September 2019, of gamut volume comparing prints from the HP DesignJet T600 Printer series and Canon TM-305 Printer on Oce 75gsm plain paper using equivalent fast/draft print modes.
Technical specification disclaimers
Mechanical printing time. Printed in Fast mode with Economode on, using HP Bright White Inkjet Paper (bond) and Original HP inks. Actual performance may vary based on a variety of conditions, including but not limited to network configuration.
Calculation done taking into account two normal printhead cleanings and ink on an A1/D CAD drawing with black and color lines and a pixel coverage of 5.2%.
±0.1% of the specified vector length or ±0.2 mm (whichever greater) at 23ºC (73ºF), 50-60% relative humidity, on A0/E printing material in Best or Normal mode with HP Heavyweight Coated roll feed and Original HP inks.
With HP Premium Instant Dry Photo Gloss media with Original HP inks.
BMG trademark license code FSC®-C115319, see http://www.fsc.org. HP trademark license code FSC®-C017543, see http://www.fsc.org.
Can be recycled through commonly available recycling programs.