HP logo

HP Pro t550 2 GHz Windows 10 IoT Enterprise 1,3 kg Black J6412

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22193
Info modified on:
15 Oct 2024, 06:02:53
Short summary description HP Pro t550 2 GHz Windows 10 IoT Enterprise 1,3 kg Black J6412:

HP Pro t550, 2 GHz, Intel, Intel® Celeron®, J6412, 2,6 GHz, 4 MB

Long summary description HP Pro t550 2 GHz Windows 10 IoT Enterprise 1,3 kg Black J6412:

HP Pro t550. Processor frequency: 2 GHz, Processor manufacturer: Intel, Processor family: Intel® Celeron®. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics. Top Wi-Fi standard: Wi-Fi 6 (802.11ax), Wi-Fi standards: Wi-Fi 6 (802.11ax), Ethernet LAN data rates: 10,100,1000 Mbit/s

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.