location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDisplay E243p computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteDisplay
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E243p
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5FT13A8 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015701359 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40931
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Jun 2021
Product end of life date
Bullet Points HP EliteDisplay E243p computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Instantly create privacy in open workspaces and deter visual hacking with built-in HP Sure View Gen3 technology.[2] No attachments, no replacements, no worries.
  • - Experience practical sophistication in a sleek, comfortable design with 4-way adjustability—tilt, pivot, swivel, and up to 150 mm height adjustment.
  • - Hide your screen from passersby and still USjoy crisp 1920 x 1080 FHD resolution for all your work. Boost productivity with multiple displays[3] that are nearly-seamless with a 3-sided micro-edge bezel.
Guarantee: Protected by HP, including a 3 year standard limited warranty. Optional HP Care Pack Services are extended service contracts that extend your protection beyond the standard warranties. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc. HP services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.
Long product name HP EliteDisplay E243p computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Black, Silver :
The short editorial description of HP EliteDisplay E243p computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Black, Silver

60.45 cm (23.8"), FHD (1920 x 1080 @ 60 Hz), 16:9, 260 cd/m², 1000:1 static, 5000000:1 dynamic, 14 ms gray to gray
More>>>
HP EliteDisplay E243p computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Black, Silver:
The official marketing text of HP EliteDisplay E243p computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Black, Silver as supplied by the manufacturer

Share your space, not your screen
Help protect your onscreen data in an instant with the HP EliteDisplay E243p Sure View Monitor. It’s our first 23.8" diagonal display with an integrated privacy screen that’s designed to shield sensitive content from prying eyes.

Short summary description HP EliteDisplay E243p computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Black, Silver:
This short summary of the HP EliteDisplay E243p computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteDisplay E243p, 60,5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 14 ms, Black, Silver

Long summary description HP EliteDisplay E243p computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Black, Silver:
This is an auto-generated long summary of HP EliteDisplay E243p computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Black, Silver based on the first three specs of the first five spec groups.

HP EliteDisplay E243p. Display diagonal: 60,5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 14 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black, Silver

Safeguard your screen with one touch

Instantly create privacy in open workspaces and deter visual hacking with built-in HP Sure View Gen3 technology.[2] No attachments, no replacements, no worries.

Designed for functional flexibility
Designed for functional flexibility

Experience practical sophistication in a forward-thinking, sleek design that also keeps you comfortable with 4-way adjustability—tilt, pivot, swivel, and up to 150 mm height adjustment.

Explore every detail
Explore every detail

Hide your screen from passersby and still get a crisp, clear, 1920 x 1080 FHD resolution view of your content, images, and video. Enjoy the productivity boost of a nearly-seamless, multi-display[3] setup with the 3-sided micro-edge bezel.

Simple connectivity, ready for any device

Connect the devices that make your life easier through a range of integrated ports right at the display, including VGA, HDMI, USB 3.0, and DisplayPort™.

Clear desk, clear mind
Clear desk, clear mind

Give your workspace more space. Create a sleeker, slimmer profile by mounting your compatible HP Desktop Mini PC, Thin Client or Chromebox directly on the column stand using the optional HP B300 PC Mounting Bracket.[4]

Personalize your display

Customize your environment with optional HP accessories. Lift the display off the desk with an HP Single Arm, set up multiple displays with an HP USB Graphics Adapter or add space-saving audio beneath the display bezel with an HP S100 Speaker Bar.[5]

Divide and conquer

Manage your screen with HP Display Assistant. Quickly resize screen partitions to work in separate regions of the screen; help deter theft by dimming a display that’s disconnected without approval.

Responsibly made

Energy efficiency and environmental sustainability are built into our low-halogen, ENERGY STAR® certified, EPEAT® 2019 registered design that meets TCO Certified Edge requirements.[6,7]

We have your back

We’re just a call or click away. Rest assured that your IT investment is supported with our three-year standard limited warranty.

The story is currently unavailable. Please, contact us.
Display
Display diagonal *
60,5 cm (23.8")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
260 cd/m²
Response time *
14 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
5000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.78 million colours
Pixel pitch
0,2745 x 0,2745 mm
Horizontal scan range
30 - 80 kHz
Vertical scan range
50 - 60 Hz
Viewable size, horizontal
52,7 cm
Viewable size, vertical
29,6 cm
NTSC coverage (typical)
72%
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product color *
Black, Silver
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
Number of upstream ports
1
USB Type-A downstream ports quantity
2
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
DisplayPorts quantity
1
DisplayPort version
1.2
Ports & interfaces
Audio input
No
Headphone out *
No
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Height adjustment
15 cm
Pivot
Yes
Pivot angle
-90 - 90°
Swiveling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 22°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Simplified Chinese, Traditional Chinese, German, Dutch, English, Spanish, French, Italian, Japanese, Portuguese
Number of OSD languages
10
Plug and Play
Yes
Power
Power consumption (typical) *
40 W
Power consumption (standby) *
0,5 W
Power consumption (max)
55 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Annual energy consumption
23 kWh
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (with stand)
538,8 mm
Depth (with stand)
205 mm
Height (with stand)
463 mm
Weight (with stand)
5,8 kg
Width (without stand)
538,8 mm
Depth (without stand)
45,1 mm
Height (without stand)
321,9 mm
Weight (without stand)
3,48 kg
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Other features
Country of origin
China
On/off switch
Yes
TV tuner integrated
No
Energy efficiency class (old)
A+
Country Distributor
United States 1 distributor(s)
Disclaimer HP EliteDisplay E243p computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Black, Silver:
Disclaimer

[2] HP Sure View functions in landscape orientation.
[3] Each display sold separately.
[4] HP Desktop Mini PC, Thin Client, and Chromebox sold separately and require the HP B300 PC Mounting Bracket, also sold separately. See display QuickSpecs for product compatibility.
[5] Sold separately
[6] External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.
[7] Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.